Manufacturer: STMicroelectronics
Win Source Part Number: 1194356-L6226D
Packaging: Tube
Operating Temperature Range: -25°C ~ 125°C (TJ)
Package: 24-SOIC (0.295", 7.50mm Width)
Applications: General
Mounting: SMD
Technology: DMOS
Operating Supply Voltage: 8 V ~ 52 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (4)
Output Current: 1.4A
Voltage - Load: 8 V ~ 52 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Family Name: L6226
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): MC34920EI; SLA7062M; LMD18200-2D/883;
Introduction Date: March 25, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1194356-L6226D |
| Product Name | Electronic Surplus - L6226D |