Bipolar Motor Driver DMOS Parallel 24-SOIC
DMOS Dual Full Bridge Motor Driver, 2.8A, 52V, SOIC Product overview: L6226D from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.8A, 52V, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, 2.8A, 52V, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6226D can be used for catalog matching and distributor lookup.
IC MTR DRVR BIPOLAR 8-52V 24SOIC
Bipolar Motor Driver DMOS Parallel 24-SOIC
IC MTR DRVR BIPOLAR 8-52V 24SOIC
IC MTR DRVR BIPOLAR 8-52V 24SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | DC Motor Drives |
| Product Number | 497-16159-5-ND | 744-L6226D | L6226D | L6226D | L6226D | 761-L6226D |
| Product Name | Motor Drivers, Controllers | Dual 2.8A 52V SOIC Motor Driver IC | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | IC MTR DRVR BIPOLAR 8-52V 24SOIC |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "24-SOIC (0.295"", 7.50mm Width)" | |||||
| Communication | Parallel Interface | Parallel | ||||
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 C (-13 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | ||
| AC Input | 8 to 52 volts |