Manufacturer: STMicroelectronics
Win Source Part Number: 018264-L6225PDTR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: BiCDMOS
Output Current: 1.4A
Voltage - Load: 8 V to 52 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Family Name: L6225
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C (TJ)
Case / Package: PowerSO-20
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8 V to 52 V
Alternative Parts (Cross-Reference): MCP8024-H/PT; A4990KLPTR-T; MCP8024-H/MP; MCP8024T-H/PT; TB6568KQ; L6225PD; E-L6207PD;
Introduction Date: March 25, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Bipolar Motor Driver BiCDMOS Parallel PowerSO-20
Bipolar Motor Driver BiCDMOS Parallel PowerSO-20
Bipolar Motor Driver BiCDMOS Parallel PowerSO-20
MOTOR DRIVER, -40 - 125DEG C, POWERSO-20 ROHS COMPLIANT: YES
Bipolar Motor Driver BiCDMOS Parallel PowerSO-20
IC MTR DRV BIPOLAR 8-52V 20PWRSO
IC MTR DRV BIPOLAR 8-52V 20PWRSO
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 018264-L6225PDTR | 497-5345-2-ND | 47AK6637 | L6225PDTR | L6225PDTR | L6225PDTR |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - L6225PDTR | Motor Drivers, Controllers | Motor Driver, -40 125Deg C, Powerso-20 Rohs Compliant Stmicroelectronics | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | |||
| AC Input | 8 to 52 volts | 8 to 52 volts | ||||
| DC Input | 8 to 52 volts | 8 to 52 volts | ||||
| Continuous Current | 1.4 amps | 1.4 amps | ||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |