2-Ch DMOS Dual Full Bridge Motor Driver, 2.8A, 52V, SOIC Product overview: L6225PD from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.8A, 52V, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, 2.8A, 52V, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6225PD can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1194355-L6225PD
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): TB6568KQ; L6225PDTR; L6225PD; E-L6207PD;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Bipolar Motor Driver BiCDMOS Parallel PowerSO-20
Bipolar Motor Driver BiCDMOS Parallel PowerSO-20
MOTOR CNTRL, DUAL, DMOS, 1.4A, 20PWRSO; Motor Type:Full Bridge; No. of Outputs:2Outputs; Output Current:1.4A; Output Voltage:52V; Driver Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:8V; Supply Voltage Max:52V; Operating RoHS Compliant: Yes
IC MTR DRV BIPOLAR 8-52V 20PWRSO
IC MTR DRV BIPOLAR 8-52V 20PWRSO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-L6225PD | 1194355-L6225PD | 497-L6225PD-ND | L6225PD | 86W0491 | L6225PD | L6225PD |
| Product Name | Dual 2.8A 52V SOIC Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - L6225PD | Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Cntrl, Dual, Dmos, 1.4A, 20Pwrso; Motor Type Stmicroelectronics | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| PC-Based Bus | Parallel | ||||||
| Operating Temperature | -25 C (-13 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | ||||
| DC Input | 52 volts | 8 to 52 volts | 8 to 52 volts | ||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | Full Bridge | ||||
| Configuration | PCB Mount; "20-SOIC (0.433"", 11.00mm Width) Exposed Pad" |