Bipolar Motor Driver DMOS Parallel 20-PowerDIP
DMOS DUAL FULL BRIDGE DRIVER Product overview: L6225N from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6225N can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 070590-L6225N
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Technology: DMOS
Output Current: 1.4A
Voltage - Load: 8 V to 52 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C (TJ)
Case / Package: 20-PowerDIP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8 V to 52 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
MOTOR DRIVER, DC BRUSH, 1.4A, POWERDIP20; Motor Type:DC Brush; No. of Outputs:4Outputs; Output Current:1.4A; Output Voltage:-; Driver Case Style:PDIP; No. of Pins:20Pins; Supply Voltage Min:8V; Supply Voltage Max:52V; Product Range:-RoHS Compliant: Yes
IC MTR DRV BIPLR 8-52V 20-PWRDIP
Bipolar Motor Driver DMOS Parallel 20-PowerDIP
IC MTR DRV BIPLR 8-52V 20-PWRDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 497-5344-5-ND | 744-L6225N | 070590-L6225N | 18AC7429 | L6225N | L6225N | L6225N |
| Product Name | Motor Drivers, Controllers | Dual Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - L6225N | Motor Driver, Dc Brush, 1.4A, Powerdip20; Motor Type Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; DC Brush | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "20-DIP (0.300"", 7.62mm)" | ||||||
| Communication | Parallel Interface | Parallel | |||||
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 C (-13 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | |||
| AC Input | 8 to 52 volts | 8 to 52 volts | 8 to 52 volts |