Manufacturer: STMicroelectronics
Win Source Part Number: 018263-L6225DTR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: BiCDMOS
Output Current: 1.4A
Voltage - Load: 8 V to 52 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Family Name: L6225
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C (TJ)
Case / Package: 20-SOIC
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8 V to 52 V
Alternative Parts (Cross-Reference): TLE6282GT; TLE6282GFUMA1; DRV8812PWP;
Introduction Date: March 25, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Dual Motor Driver 1.4A 52V SO Parallel Interface Product overview: L6225DTR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.4A, 52V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, 1.4A, 52V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6225DTR can be used for catalog matching and distributor lookup.
Bipolar Motor Driver BiCDMOS Parallel 20-SO
Bipolar Motor Driver BiCDMOS Parallel 20-SO
Bipolar Motor Driver BiCDMOS Parallel 20-SO
IC MTR DRVR BIPOLAR 8-52V 20SOIC
IC MTR DRVR BIPOLAR 8-52V 20SOIC
Bipolar Motor Driver BiCDMOS Parallel 20-SO
MOTOR DRIVER, DUAL, BRUSHED DC, SOIC-20; Motor Type:DC Brush; No. of Outputs:2Outputs; Output Current:1.4A; Output Voltage:52V; Driver Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:8V; Supply Voltage Max:52V; MSL:- RoHS Compliant: Yes
MOTION CONTROL & AUTOMATION
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 018263-L6225DTR | 744-L6225DTR | 497-5343-2-ND | L6225DTR | L6225DTR | L6225DTR | 45AC7245 | 56P8458 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - L6225DTR | Dual 1.4A 52V Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, Dual, Brushed Dc, Soic-20; Motor Type Stmicroelectronics | Motion Control & Automation Stmicroelectronics |
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 C (-13 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | ||||
| AC Input | 8 to 52 volts | 8 to 52 volts | 8 to 52 volts | |||||
| DC Input | 8 to 52 volts | 52 volts | 8 to 52 volts | 8 to 52 volts | ||||
| Continuous Current | 1.4 amps | 1.4 amps | 1.4 amps | |||||
| PC-Based Bus | Parallel |