The L6219R013TR is a bipolar stepper motor driver designed to control both windings of a bipolar stepper motor or bidirectionally drive two DC motors. It supports an output current of up to 500 mA per winding, with a peak start-up current capability of 1 A. The device operates within a voltage range of 4.5 V to 10 V and offers half-step, full-step, and microstepping modes for versatile motor control. This integrated circuit features built-in protection diodes and internal PWM current control, ensuring efficient operation with low output saturation voltage. It is designed for use with unstabilized motor supply voltages and includes thermal shutdown protection to prevent overheating. The L6219R013TR comes in a SO-24 package and is suitable for applications requiring precise motor control in compact designs.
Manufacturer: STMicroelectronics
Win Source Part Number: 1194350-L6219R013TR
Packaging: Cut Tape (CT)
Mounting Style: SMD
Applications: General Purpose
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (4)
Output Current: 500mA
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Step Resolution: 1, 1/2
Categories: Integrated Circuits
Supplier Device Package: 24-SO
Status: Obsolete
Temperature Range - Operating: -20°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Family Part Number: L6219R
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.75V ~ 5.25V
Load Voltage (V): 4.5V ~ 10V
Stepper Motor Driver Product overview: L6219R013TR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6219R013TR can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Parallel 24-SO
IC MTR DRV BIPLR 4.75-5.25V 24SO
IC MTR DRV BIPLR 4.75-5.25V 24SO
Bipolar Motor Driver Parallel 24-SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1194350-L6219R013TR | 744-L6219R013TR | 497-4003-2-ND | L6219R013TR | L6219R013TR | L6219R013TR |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - L6219R013TR | Stepper Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -20 to 150 C (-4 to 302 F) | -20 C (-4 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | ||
| AC Input | 5 to 5 volts | 5 to 5 volts | ||||
| DC Input | 5 to 5 volts | 5 to 5 volts | ||||
| Continuous Current | 0.5000 amps | 0.5000 amps | ||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |