STMicroelectronics PMIC - PMIC - Motor Drivers, Controllers - L6219DS013TR L6219DS013TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 091258-L6219DS013TR Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Output Current: 750mA Voltage - Load: 10 V to 46 V Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC Step Resolution: 1, 1/2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 150°C (TJ) Case / Package: 24-SO Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): DRV8825PWPR; TLE4726GXUMA1; TEA3718SFPTR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 091258-L6219DS013TR Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Output Current: 750mA Voltage - Load: 10 V to 46 V Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC Step Resolution: 1, 1/2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 150°C (TJ) Case / Package: 24-SO Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): DRV8825PWPR; TLE4726GXUMA1; TEA3718SFPTR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - L6219DS013TR - 091258-L6219DS013TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - L6219DS013TR
091258-L6219DS013TR
PMIC - PMIC - Motor Drivers, Controllers - L6219DS013TR 091258-L6219DS013TR
Manufacturer: STMicroelectronics Win Source Part Number: 091258-L6219DS013TR Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Output Current: 750mA Voltage - Load: 10 V to 46 V Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC Step Resolution: 1, 1/2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 150°C (TJ) Case / Package: 24-SO Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): DRV8825PWPR; TLE4726GXUMA1; TEA3718SFPTR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 091258-L6219DS013TR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Output Current: 750mA
Voltage - Load: 10 V to 46 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Step Resolution: 1, 1/2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 150°C (TJ)
Case / Package: 24-SO
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): DRV8825PWPR; TLE4726GXUMA1; TEA3718SFPTR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Stepper Motor Driver IC - 744-L6219DS013TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Stepper Motor Driver IC
744-L6219DS013TR
Stepper Motor Driver IC 744-L6219DS013TR
Stepper Motor Driver Product overview: L6219DS013TR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6219DS013TR can be used for catalog matching and distributor lookup.

Stepper Motor Driver Product overview: L6219DS013TR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6219DS013TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Motion Controllers DC Motor Drives
Product Number 091258-L6219DS013TR 744-L6219DS013TR
Product Name PMIC - PMIC - Motor Drivers, Controllers - L6219DS013TR Stepper Motor Driver IC
Operating Temperature -20 to 150 C (-4 to 302 F) -20 C (-4 F)
Unlock Full Specs
to access all available technical data