STMicroelectronics, Inc. Stepper Motor Driver IC L6219

Description
Stepper Motor Driver Product overview: L6219 from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6219 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Stepper Motor Driver Product overview: L6219 from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6219 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor Driver IC - 744-L6219 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Stepper Motor Driver IC
744-L6219
Stepper Motor Driver IC 744-L6219
Stepper Motor Driver Product overview: L6219 from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6219 can be used for catalog matching and distributor lookup.

Stepper Motor Driver Product overview: L6219 from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6219 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - L6219 - 091396-L6219 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - L6219
091396-L6219
PMIC - PMIC - Motor Drivers, Controllers - L6219 091396-L6219
Manufacturer: STMicroelectronics Win Source Part Number: 091396-L6219 Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Output Current: 750mA Voltage - Load: 10 V to 46 V Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC Step Resolution: 1, 1/2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 150°C (TJ) Case / Package: 24-SO Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 091396-L6219
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Output Current: 750mA
Voltage - Load: 10 V to 46 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Step Resolution: 1, 1/2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 150°C (TJ)
Case / Package: 24-SO
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Motor Driver, Stepper, 750Ma, Dip-24; Motor Type Stmicroelectronics - 89K0761 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, Stepper, 750Ma, Dip-24; Motor Type Stmicroelectronics
89K0761
Motor Driver, Stepper, 750Ma, Dip-24; Motor Type Stmicroelectronics 89K0761
MOTOR DRIVER, STEPPER, 750mA, DIP-24; Motor Type:Stepper; No. of Outputs:4Outputs; Output Current:750mA; Output Voltage:46V; Driver Case Style:DIP; No. of Pins:24Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; MSL:- RoHS Compliant: No

MOTOR DRIVER, STEPPER, 750mA, DIP-24; Motor Type:Stepper; No. of Outputs:4Outputs; Output Current:750mA; Output Voltage:46V; Driver Case Style:DIP; No. of Pins:24Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; MSL:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category DC Motor Drives Motion Controllers Motor Controllers
Product Number 744-L6219 091396-L6219 89K0761
Product Name Stepper Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - L6219 Motor Driver, Stepper, 750Ma, Dip-24; Motor Type Stmicroelectronics
Operating Temperature -20 C (-4 F) -20 to 150 C (-4 to 302 F)
DC Input 46 volts 5 to 5 volts 5 to 5 volts
AC Input 5 to 5 volts 5 to 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 716PCDSTS0010 Motor Controller - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Product Speed Controller
DC Input 12 to 25 volts
Phase   Three Phase
View Details
FRENIC-MEGA AC Drive - FRN150G1S-2U - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Communication CANopen (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); Modbus TCP, CC-Link, DeviceNet
View Details