Bipolar Motor Driver DMOS Parallel 48-QFN (7x7)
2.5A 52V DMOS Bipolar Stepper Motor Driver IC, 2-Ch, QFN Product overview: L6208Q from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 2.5A, 52V, QFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 2.5A, 52V, QFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6208Q can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1194345-L6208Q
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): DRV8804DWR; L6205N; L6208Q; L6474PDTR;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC MTR DRVR BIPOLAR 8-52V 48QFN
IC MTR DRVR BIPOLAR 8-52V 48QFN
Bipolar Motor Driver DMOS Parallel 48-QFN (7x7)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 497-19599-ND | 744-L6208Q | 1194345-L6208Q | L6208Q | L6208Q | L6208Q |
| Product Name | Motor Drivers, Controllers | Stepper 2.5A 52V QFN Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - L6208Q | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Configuration | PCB Mount; 48-VFQFN Exposed Pad | |||||
| Communication | Parallel Interface | Parallel | ||||
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 C (-13 F) | -25 to 125 C (-13 to 257 F) | |||
| AC Input | 8 to 52 volts |