Bipolar Motor Driver DMOS Parallel PowerSO-36
Bipolar Motor Driver DMOS Parallel PowerSO-36
Bipolar Motor Driver DMOS Parallel PowerSO-36
Manufacturer: STMicroelectronics
Win Source Part Number: 126528-L6208PD013TR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 2.8A
Voltage - Load: 8 V to 52 V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C (TJ)
Case / Package: PowerSO-36
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8 V to 52 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Bipolar Stepper Motor Driver IC, 52V, 5.6A, DMOS, SO Package Product overview: L6208PD013TR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 52V, 5.6A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 52V, 5.6A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6208PD013TR can be used for catalog matching and distributor lookup.
IC MTR DRV BIPOLAR 8-52V 36PWRSO
IC MTR DRV BIPOLAR 8-52V 36PWRSO
MOTOR DRIVER, STEPPER, POWERSO-36; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:2.8A; Output Voltage:52V; Driver Case Style:PowerSO; No. of Pins:36Pins; Supply Voltage Min:8V; Supply Voltage Max:52V; Product Range:- RoHS Compliant: Yes
MOTION CONTROL & AUTOMATION
Bipolar Motor Driver DMOS Parallel PowerSO-36
| DigiKey | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Stepper Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 497-4214-6-ND | 126528-L6208PD013TR | 2333000 | 744-L6208PD013TR | L6208PD013TR | L6208PD013TR | 45AC7244 | 56P8454 | L6208PD013TR |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - L6208PD013TR | Motor Driver ICs | Stepper 52V 5.6A Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, Stepper, Powerso-36; Motor Type Stmicroelectronics | Motion Control & Automation Stmicroelectronics | Motor Drivers, Controllers |
| Configuration | PCB Mount; "36-PowerBSSOP (0.433"", 11.00mm Width)" | PCB Mount | |||||||
| Communication | Parallel Interface | Parallel | |||||||
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 C (-13 F) | -25 to 125 C (-13 to 257 F) | |||||
| AC Input | 8 to 52 volts | 8 to 52 volts | 8 to 52 volts | ||||||
| DC Input | 8 to 52 volts | 8 to 52 volts | 52 volts | 8 to 52 volts |