Bipolar Motor Driver DMOS Parallel 24-PowerDIP
DMOS Stepper Motor Driver, 5.6A, 52V, 4 Outputs, PDIP Product overview: L6208N from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 5.6A, 52V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 5.6A, 52V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6208N can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1194343-L6208N
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): TB6643KQ; L6207N; SLA7062M;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Bipolar Motor Driver DMOS Parallel 24-PowerDIP
IC MTR DRVR BIPLR 8-52V 24PWRDIP
IC MTR DRVR BIPLR 8-52V 24PWRDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 497-5342-5-ND | 744-L6208N | 1194343-L6208N | L6208N | L6208N | L6208N |
| Product Name | Motor Drivers, Controllers | Stepper 5.6A 52V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - L6208N | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Configuration | PCB Mount; "24-PowerDIP (0.300"", 7.62mm)" | |||||
| Communication | Parallel Interface | Parallel | ||||
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -40 C (-40 F) | -25 to 125 C (-13 to 257 F) | |||
| AC Input | 8 to 52 volts | |||||
| DC Input | 8 to 52 volts | 52 volts |