Stepper Motor Driver IC, 52V, 7.1A Output, DMOS, SOIC Product overview: L6208D from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 52V, 7.1A, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 52V, 7.1A, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6208D can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 72871-L6208D
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 2.8A
Voltage - Load: 8 V to 52 V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2
Family Name: L6208
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C (TJ)
Case / Package: 24-SO
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8 V to 52 V
Alternative Parts (Cross-Reference): SLA7062M; MCP8024-H/PT; MCP8024-H/MP; MCP8024T-H/PT;
Introduction Date: January 19, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Bipolar Motor Driver DMOS Parallel 24-SO
IC MTR DRVR BIPOLAR 8V-52V 24SO
Bipolar Motor Driver DMOS Parallel 24-SO
BIPOLAR STEPPER MOTOR DRIVER, SMD; Motor Type:Stepper; No. of Outputs:4Outputs; Output Current:7.1A; Output Voltage:52V; Driver Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:8V; Supply Voltage Max:52V; Operating TemperatureRoHS Compliant: Yes
IC MTR DRVR BIPOLAR 8V-52V 24SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-L6208D | 72871-L6208D | 497-4576-5-ND | L6208D | L6208D | 24M4236 | L6208D |
| Product Name | Stepper 52V 7.1A SOIC Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - L6208D | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Bipolar Stepper Motor Driver, Smd; Motor Type Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| PC-Based Bus | Parallel | ||||||
| Operating Temperature | -40 C (-40 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | |||
| DC Input | 52 volts | 8 to 52 volts | 8 to 52 volts | 8 to 52 volts | |||
| AC Input | 8 to 52 volts | 8 to 52 volts | 8 to 52 volts | ||||
| Continuous Current | 2.8 amps | 2.8 amps | 7.1 amps |