STMicroelectronics Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers L6207QTR

Description
Win Source Part Number: 1253548-L6207QTR Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Bootstrap Circuit Package: Tape & Reel Applications: DC Motors, Stepper Motors, Voltage Regulators Standard Package: 2,500 Mounting: SMD (SMT) Technology: DMOS Interface: Logic Current - Output / Channel: 2.5A Fault Protection: Current Limiting, Over Temperature, UVLO Output Configuration: Half Bridge (4) Voltage - Load: 8V ~ 52V Rds On (Typ): 280mOhm LS, 340mOhm HS Load Type: Inductive Current - Peak Output: 5.6A Voltage - Supply: 8V ~ 52V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VFQFPN (7x7) Temperature Range - Operating: -25°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-11955-1,497-1195 5-2,497-11955-6,-497 -11955-6,-497-11955- 1,-497-11955-2 Base Product Number: L6207
Request a Quote Datasheet
Description
Win Source Part Number: 1253548-L6207QTR Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Bootstrap Circuit Package: Tape & Reel Applications: DC Motors, Stepper Motors, Voltage Regulators Standard Package: 2,500 Mounting: SMD (SMT) Technology: DMOS Interface: Logic Current - Output / Channel: 2.5A Fault Protection: Current Limiting, Over Temperature, UVLO Output Configuration: Half Bridge (4) Voltage - Load: 8V ~ 52V Rds On (Typ): 280mOhm LS, 340mOhm HS Load Type: Inductive Current - Peak Output: 5.6A Voltage - Supply: 8V ~ 52V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VFQFPN (7x7) Temperature Range - Operating: -25°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-11955-1,497-1195 5-2,497-11955-6,-497 -11955-6,-497-11955- 1,-497-11955-2 Base Product Number: L6207
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers - 1253548-L6207QTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
1253548-L6207QTR
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers 1253548-L6207QTR
Win Source Part Number: 1253548-L6207QTR Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Bootstrap Circuit Package: Tape & Reel Applications: DC Motors, Stepper Motors, Voltage Regulators Standard Package: 2,500 Mounting: SMD (SMT) Technology: DMOS Interface: Logic Current - Output / Channel: 2.5A Fault Protection: Current Limiting, Over Temperature, UVLO Output Configuration: Half Bridge (4) Voltage - Load: 8V ~ 52V Rds On (Typ): 280mOhm LS, 340mOhm HS Load Type: Inductive Current - Peak Output: 5.6A Voltage - Supply: 8V ~ 52V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VFQFPN (7x7) Temperature Range - Operating: -25°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-11955-1,497-1195 5-2,497-11955-6,-497 -11955-6,-497-11955- 1,-497-11955-2 Base Product Number: L6207

Win Source Part Number: 1253548-L6207QTR
Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Features: Bootstrap Circuit
Package: Tape & Reel
Applications: DC Motors, Stepper Motors, Voltage Regulators
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: DMOS
Interface: Logic
Current - Output / Channel: 2.5A
Fault Protection: Current Limiting, Over Temperature, UVLO
Output Configuration: Half Bridge (4)
Voltage - Load: 8V ~ 52V
Rds On (Typ): 280mOhm LS, 340mOhm HS
Load Type: Inductive
Current - Peak Output: 5.6A
Voltage - Supply: 8V ~ 52V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VFQFPN (7x7)
Temperature Range - Operating: -25°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-11955-1,497-11955-2,497-11955-6,-497-11955-6,-497-11955-1,-497-11955-2
Base Product Number: L6207

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253548-L6207QTR
Product Name Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922335 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active low, push-pull
View Details
PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details