Half Bridge (4) Driver DC Motors, Stepper Motors, Voltage Regulators DMOS 48-VFQFPN (7x7)
Half Bridge (4) Driver DC Motors, Stepper Motors, Voltage Regulators DMOS 48-VFQFPN (7x7)
Half Bridge (4) Driver DC Motors, Stepper Motors, Voltage Regulators DMOS 48-VFQFPN (7x7)
Half Bridge (4) Driver DC Motors, Stepper Motors, Voltage Regulators DMOS 48-VFQFPN (7x7)
IC HALF BRIDGE DRV 2.5A 48VFQFPN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 497-11955-1-ND | L6207QTR | L6207QTR |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Supply Voltage | 8 to 52 volts | 8 to 52 volts | 52 to 8 volts |
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) |
| Package Type | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other |