STMicroelectronics, Inc. Dual H-Bridge 5.6A 52V Motor Driver IC L6207PD013TR

Description
DMOS Dual H-Bridge Motor Driver, 5.6A, 52V, PWM Control Product overview: L6207PD013TR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge, 5.6A, 52V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, 5.6A, 52V, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-L6207PD013TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DMOS Dual H-Bridge Motor Driver, 5.6A, 52V, PWM Control Product overview: L6207PD013TR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge, 5.6A, 52V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, 5.6A, 52V, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-L6207PD013TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual H-Bridge 5.6A 52V Motor Driver IC
746-L6207PD013TR
Dual H-Bridge 5.6A 52V Motor Driver IC 746-L6207PD013TR
DMOS Dual H-Bridge Motor Driver, 5.6A, 52V, PWM Control Product overview: L6207PD013TR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge, 5.6A, 52V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, 5.6A, 52V, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-L6207PD013TR can be used for catalog matching and distributor lookup.

DMOS Dual H-Bridge Motor Driver, 5.6A, 52V, PWM Control Product overview: L6207PD013TR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge, 5.6A, 52V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, 5.6A, 52V, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-L6207PD013TR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Full, Half - Bridge Drivers - L6207PD013TR - 018261-L6207PD013TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - L6207PD013TR
018261-L6207PD013TR
PMIC - PMIC - Full, Half - Bridge Drivers - L6207PD013TR 018261-L6207PD013TR
Manufacturer: STMicroelectronics Win Source Part Number: 018261-L6207PD013TR Packaging: Reel - TR Features: Bootstrap Circuit Applications: DC Motors, Stepper Motors, Voltage Regulators Mounting: SMD (SMT) Technology: DMOS Fault Protection: Current Limiting, Over Temperature, UVLO Voltage - Load: 8 V to 52 V Rds On (Typ): 300 mOhm Load Type: Inductive Current - Peak Output: 5.6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C (TJ) Case / Package: PowerSO-36 Supply Voltage - Operating: 8 V to 52 V Channel Output Current: 2.8A Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 018261-L6207PD013TR
Packaging: Reel - TR
Features: Bootstrap Circuit
Applications: DC Motors, Stepper Motors, Voltage Regulators
Mounting: SMD (SMT)
Technology: DMOS
Fault Protection: Current Limiting, Over Temperature, UVLO
Voltage - Load: 8 V to 52 V
Rds On (Typ): 300 mOhm
Load Type: Inductive
Current - Peak Output: 5.6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C (TJ)
Case / Package: PowerSO-36
Supply Voltage - Operating: 8 V to 52 V
Channel Output Current: 2.8A
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Motor Driver, Brushed Dc, Powerso-36; Motor Type Stmicroelectronics - 45AC7242 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, Brushed Dc, Powerso-36; Motor Type Stmicroelectronics
45AC7242
Motor Driver, Brushed Dc, Powerso-36; Motor Type Stmicroelectronics 45AC7242
MOTOR DRIVER, BRUSHED DC, POWERSO-36; Motor Type:DC Brush; No. of Outputs:2Outputs; Output Current:2.8A; Output Voltage:52V; Driver Case Style:PowerSO; No. of Pins:36Pins; Supply Voltage Min:8V; Supply Voltage Max:52V; MSL:- RoHS Compliant: Yes

MOTOR DRIVER, BRUSHED DC, POWERSO-36; Motor Type:DC Brush; No. of Outputs:2Outputs; Output Current:2.8A; Output Voltage:52V; Driver Case Style:PowerSO; No. of Pins:36Pins; Supply Voltage Min:8V; Supply Voltage Max:52V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Motion Control & Automation Stmicroelectronics - 56P8449 - Newark, An Avnet Company
Chicago, IL, United States
Motion Control & Automation Stmicroelectronics
56P8449
Motion Control & Automation Stmicroelectronics 56P8449
MOTION CONTROL & AUTOMATION

MOTION CONTROL & AUTOMATION

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category DC Motor Drives DC Motor Drives Motor Controllers Motor Controllers
Product Number 746-L6207PD013TR 018261-L6207PD013TR 45AC7242 56P8449
Product Name Dual H-Bridge 5.6A 52V Motor Driver IC PMIC - PMIC - Full, Half - Bridge Drivers - L6207PD013TR Motor Driver, Brushed Dc, Powerso-36; Motor Type Stmicroelectronics Motion Control & Automation Stmicroelectronics
PC-Based Bus Logic
Operating Temperature -25 C (-13 F) -25 to 125 C (-13 to 257 F)
DC Input 52 volts 8 to 52 volts 8 to 52 volts
AC Input 8 to 52 volts 8 to 52 volts
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Fullfeatured AC Drive - CIMR-AU4A0296AAA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Axes 1.0
Setup Computer; Handheld
View Details
PMIC - PMIC - Motor Drivers, Controllers - IRMCK203 - 807424-IRMCK203 - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
AC Input 3 to 4 volts
DC Input 3 to 4 volts
View Details
6 suppliers
Motor Drivers, Controllers - 2312-ACT72350-TTR-ND - DigiKey
Specs
Motor / System DC Brushless
Configuration PCB Mount; 57-WFQFN Exposed Pad
Communication PWM, SPI
View Details
Low pressure 3 phase brushless DC motor controller for fascia gun muscle massager - 716PCDPTH0040 - Shenzhen Power Motor Industrial Co., Ltd.
Specs
Product Speed Controller
DC Input 12 to 24 volts
Phase   Three Phase
View Details