STMicroelectronics, Inc. Full, Half-Bridge (H Bridge) Drivers L6207PD

Description
Half Bridge (4) Driver DC Motors, Stepper Motors, Voltage Regulators DMOS PowerSO-36
Request a Quote Datasheet
Description
Half Bridge (4) Driver DC Motors, Stepper Motors, Voltage Regulators DMOS PowerSO-36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - 497-4000-5-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
497-4000-5-ND
Full, Half-Bridge (H Bridge) Drivers 497-4000-5-ND
Half Bridge (4) Driver DC Motors, Stepper Motors, Voltage Regulators DMOS PowerSO-36

Half Bridge (4) Driver DC Motors, Stepper Motors, Voltage Regulators DMOS PowerSO-36

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - L6207PD - 038362-L6207PD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - L6207PD
038362-L6207PD
PMIC - PMIC - Full, Half - Bridge Drivers - L6207PD 038362-L6207PD
Manufacturer: STMicroelectronics Win Source Part Number: 038362-L6207PD Packaging: Reel - TR Features: Bootstrap Circuit Applications: DC Motors, Stepper Motors, Voltage Regulators Mounting: SMD (SMT) Technology: DMOS Fault Protection: Current Limiting, Over Temperature, UVLO Voltage - Load: 8 V to 52 V Rds On (Typ): 300 mOhm Load Type: Inductive Current - Peak Output: 5.6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C (TJ) Case / Package: PowerSO-36 Supply Voltage - Operating: 8 V to 52 V Channel Output Current: 2.8A Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 038362-L6207PD
Packaging: Reel - TR
Features: Bootstrap Circuit
Applications: DC Motors, Stepper Motors, Voltage Regulators
Mounting: SMD (SMT)
Technology: DMOS
Fault Protection: Current Limiting, Over Temperature, UVLO
Voltage - Load: 8 V to 52 V
Rds On (Typ): 300 mOhm
Load Type: Inductive
Current - Peak Output: 5.6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C (TJ)
Case / Package: PowerSO-36
Supply Voltage - Operating: 8 V to 52 V
Channel Output Current: 2.8A
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - L6207PD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
L6207PD
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers L6207PD
IC HALF BRIDG DRV 2.8A 36POWERSO

IC HALF BRIDG DRV 2.8A 36POWERSO

Supplier's Site
Full Half-Bridge Drivers - L6207PD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
L6207PD
Full Half-Bridge Drivers L6207PD
Half Bridge (4) Driver DC Motors, Stepper Motors, Voltage Regulators DMOS PowerSO-36

Half Bridge (4) Driver DC Motors, Stepper Motors, Voltage Regulators DMOS PowerSO-36

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 497-4000-5-ND 038362-L6207PD L6207PD L6207PD
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - L6207PD Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers
Supply Voltage 8 to 52 volts 8 to 52 volts 52 to 8 volts 8 to 52 volts
Operating Temperature -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F)
Package Type "36-PowerBSSOP (0.433"", 11.00mm Width)" PowerSO-36 SSOP SOP; SSOP; 36-BSSOP (0.433\", 11.00mm Width) Exposed Pad
Packing Method Tube Tape Reel; Reel - TR; Other Tube; Tube; Other Tube; Tube; Other
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A2557KB - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting; Noninverting
View Details
Gate Driver IC - SI8220CD-D-IS - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Output Current 2.5 amps
View Details
3 suppliers
 - 54ACTQ244/QRA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details