DMOS Full Bridge PWM Motor Driver 48V
DMOS Full Bridge PWM Motor Driver 48V
DMOS Full Bridge PWM Motor Driver 48V
2-Ch Brushed Motor Driver, 5.6A, 52V, SOIC, Over Temp Protect Product overview: L6207PD from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6A, 52V, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.6A, 52V, SOIC, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-L6207PD can be used for catalog matching and distributor lookup.
MOTOR DRIVER, DUAL, DMOS, 5.6A, 36PWRSO; Motor Type:Full Bridge; No. of Outputs:2Outputs; Output Current:2.8A; Output Voltage:52V; Driver Case Style:SOIC; No. of Pins:36Pins; Supply Voltage Min:8V; Supply Voltage Max:52V; Operating RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | DC Motor Drives | Motor Controllers |
| Product Number | 7140641 | 7140641P | 746-L6207PD | 86W0489 |
| Product Name | Motor Driver ICs | Motor Driver ICs | 5.6A 52V SOIC Motor Driver IC | Motor Driver, Dual, Dmos, 5.6A, 36Pwrso; Motor Type Stmicroelectronics |
| Product | MCU | MCU | ||
| Motor / System | Brushed dc | DC Brushed; Brushed DC Motor | Full Bridge | |
| Configuration | PCB Mount; Other; Surface mount | PCB Mount | ||
| PC-Based Bus | Logic | |||
| Operating Temperature | -25 C (-13 F) |