STMicroelectronics, Inc. Full, Half-Bridge (H Bridge) Drivers L6207N

Description
Half Bridge (4) Driver DC Motors, Stepper Motors, Voltage Regulators DMOS 24-PowerDIP
Request a Quote Datasheet
Description
Half Bridge (4) Driver DC Motors, Stepper Motors, Voltage Regulators DMOS 24-PowerDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - 497-3645-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
497-3645-ND
Full, Half-Bridge (H Bridge) Drivers 497-3645-ND
Half Bridge (4) Driver DC Motors, Stepper Motors, Voltage Regulators DMOS 24-PowerDIP

Half Bridge (4) Driver DC Motors, Stepper Motors, Voltage Regulators DMOS 24-PowerDIP

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - L6207N - 1194341-L6207N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - L6207N
1194341-L6207N
PMIC - PMIC - Full, Half - Bridge Drivers - L6207N 1194341-L6207N
Manufacturer: STMicroelectronics Win Source Part Number: 1194341-L6207N Family Name: L6207 Manufacturer Homepage: www.st.com RoHS State: Request Verification Alternative Parts (Cross-Reference): STK672-640A-E; STK672-350; NTE1885; Introduction Date: May 06, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1194341-L6207N
Family Name: L6207
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): STK672-640A-E; STK672-350; NTE1885;
Introduction Date: May 06, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now
Full Half-Bridge Drivers - L6207N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
L6207N
Full Half-Bridge Drivers L6207N
Half Bridge (4) Driver DC Motors, Stepper Motors, Voltage Regulators DMOS 24-PowerDIP

Half Bridge (4) Driver DC Motors, Stepper Motors, Voltage Regulators DMOS 24-PowerDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - L6207N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
L6207N
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers L6207N
IC HALF BRIDG DRV 2.8A 24PWRDIP

IC HALF BRIDG DRV 2.8A 24PWRDIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 497-3645-ND 1194341-L6207N L6207N L6207N
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - L6207N Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 8 to 52 volts 8 to 52 volts 52 to 8 volts
Operating Temperature -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F)
Package Type "24-PowerDIP (0.300"", 7.62mm)" DIP; 24-PowerDIP (0.300\", 7.62mm)
Packing Method Tube Tube; Tube; Other Tube; Tube; Other
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8516ELPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 6
Output Configuration Inverting; Step-Up (Boost)
Switching Frequency 1000 kHz
View Details
Clock Buffers, Drivers - SI53358BD14294-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
 - 74HC805N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details