STMicroelectronics, Inc. PMIC - PMIC - Full, Half - Bridge Drivers - L6207D013TR L6207D013TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 710687-L6207D013TR Packaging: Reel - TR Operating Temperature Range: -25°C ~ 125°C (TJ) Features: Bootstrap Circuit Package: 24-SOIC (0.295", 7.50mm Width) Applications: DC Motors, Stepper Motors, Voltage Regulators Mounting: SMD Technology: DMOS Operating Supply Voltage: 8 V ~ 52 V Interface: Logic Fault Protection: Current Limiting, Over Temperature, UVLO Output Configuration: Half Bridge (4) Voltage - Load: 8 V ~ 52 V Rds On (Typ): 300 mOhm Load Type: Inductive Current - Peak Output: 5.6A Family Name: L6207 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 24-SO Output Current per Channel: 2.8A Alternative Parts (Cross-Reference): SLA7026M-LF871; SLA7024M-LF871; DRV8881ERHRT; Introduction Date: May 06, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 710687-L6207D013TR Packaging: Reel - TR Operating Temperature Range: -25°C ~ 125°C (TJ) Features: Bootstrap Circuit Package: 24-SOIC (0.295", 7.50mm Width) Applications: DC Motors, Stepper Motors, Voltage Regulators Mounting: SMD Technology: DMOS Operating Supply Voltage: 8 V ~ 52 V Interface: Logic Fault Protection: Current Limiting, Over Temperature, UVLO Output Configuration: Half Bridge (4) Voltage - Load: 8 V ~ 52 V Rds On (Typ): 300 mOhm Load Type: Inductive Current - Peak Output: 5.6A Family Name: L6207 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 24-SO Output Current per Channel: 2.8A Alternative Parts (Cross-Reference): SLA7026M-LF871; SLA7024M-LF871; DRV8881ERHRT; Introduction Date: May 06, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - L6207D013TR - 710687-L6207D013TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - L6207D013TR
710687-L6207D013TR
PMIC - PMIC - Full, Half - Bridge Drivers - L6207D013TR 710687-L6207D013TR
Manufacturer: STMicroelectronics Win Source Part Number: 710687-L6207D013TR Packaging: Reel - TR Operating Temperature Range: -25°C ~ 125°C (TJ) Features: Bootstrap Circuit Package: 24-SOIC (0.295", 7.50mm Width) Applications: DC Motors, Stepper Motors, Voltage Regulators Mounting: SMD Technology: DMOS Operating Supply Voltage: 8 V ~ 52 V Interface: Logic Fault Protection: Current Limiting, Over Temperature, UVLO Output Configuration: Half Bridge (4) Voltage - Load: 8 V ~ 52 V Rds On (Typ): 300 mOhm Load Type: Inductive Current - Peak Output: 5.6A Family Name: L6207 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 24-SO Output Current per Channel: 2.8A Alternative Parts (Cross-Reference): SLA7026M-LF871; SLA7024M-LF871; DRV8881ERHRT; Introduction Date: May 06, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 710687-L6207D013TR
Packaging: Reel - TR
Operating Temperature Range: -25°C ~ 125°C (TJ)
Features: Bootstrap Circuit
Package: 24-SOIC (0.295", 7.50mm Width)
Applications: DC Motors, Stepper Motors, Voltage Regulators
Mounting: SMD
Technology: DMOS
Operating Supply Voltage: 8 V ~ 52 V
Interface: Logic
Fault Protection: Current Limiting, Over Temperature, UVLO
Output Configuration: Half Bridge (4)
Voltage - Load: 8 V ~ 52 V
Rds On (Typ): 300 mOhm
Load Type: Inductive
Current - Peak Output: 5.6A
Family Name: L6207
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 24-SO
Output Current per Channel: 2.8A
Alternative Parts (Cross-Reference): SLA7026M-LF871; SLA7024M-LF871; DRV8881ERHRT;
Introduction Date: May 06, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Motor Driver, Brushed Dc, Soic-24; Motor Type Stmicroelectronics - 45AC7241 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, Brushed Dc, Soic-24; Motor Type Stmicroelectronics
45AC7241
Motor Driver, Brushed Dc, Soic-24; Motor Type Stmicroelectronics 45AC7241
MOTOR DRIVER, BRUSHED DC, SOIC-24; Motor Type:DC Brush; No. of Outputs:2Outputs; Output Current:2.8A; Output Voltage:52V; Driver Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:8V; Supply Voltage Max:52V; Product Range:- RoHS Compliant: Yes

MOTOR DRIVER, BRUSHED DC, SOIC-24; Motor Type:DC Brush; No. of Outputs:2Outputs; Output Current:2.8A; Output Voltage:52V; Driver Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:8V; Supply Voltage Max:52V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Motion Control & Automation Stmicroelectronics - 56P8446 - Newark, An Avnet Company
Chicago, IL, United States
Motion Control & Automation Stmicroelectronics
56P8446
Motion Control & Automation Stmicroelectronics 56P8446
MOTION CONTROL & AUTOMATION

MOTION CONTROL & AUTOMATION

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category DC Motor Drives Motor Controllers Motor Controllers
Product Number 710687-L6207D013TR 45AC7241 56P8446
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - L6207D013TR Motor Driver, Brushed Dc, Soic-24; Motor Type Stmicroelectronics Motion Control & Automation Stmicroelectronics
Operating Temperature -25 to 125 C (-13 to 257 F)
AC Input 8 to 52 volts 8 to 52 volts
DC Input 8 to 52 volts 8 to 52 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Controllers - 1837337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
View Details
 - 716PCASTS0030 Motor Controller - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Product Speed Controller
AC Input 100 to 230 volts
Phase   Three Phase
View Details
FRENIC-Ace AC Drive - FRN0361E2S-4GB - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Features Alarm / Status Monitoring
View Details
DRV8843 2.5A Dual Brushed or Single Bipolar Stepper Motor Driver (PWM Ctrl) - DRV8843PWP - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 45 volts
View Details
7 suppliers