The L6207 is a dual full bridge motor driver designed for motor control applications, capable of handling an output peak current of 5.6 A and a continuous output current of 2.8 A. It operates within a supply voltage range of 8 to 52 V and supports an operating frequency of up to 100 kHz. The device features non-dissipative overcurrent protection, thermal shutdown, and undervoltage lockout, ensuring reliable operation. It includes two independent constant off-time PWM current controllers for efficient motor control and slow decay synchronous rectification. The L6207 is suitable for driving bipolar stepper motors and dual DC motors, making it a versatile choice for various applications. It is available in multiple package types, including SO24, which accommodates 24 pins.
Manufacturer: STMicroelectronics
Win Source Part Number: 018260-L6207D
Packaging: Tube/Rail
Features: Bootstrap Circuit
Applications: DC Motors, Stepper Motors, Voltage Regulators
Mounting: SMD (SMT)
Technology: DMOS
Fault Protection: Current Limiting, Over Temperature, UVLO
Voltage - Load: 8 V to 52 V
Rds On (Typ): 300 mOhm
Load Type: Inductive
Current - Peak Output: 5.6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C (TJ)
Case / Package: 24-SO
Supply Voltage - Operating: 8 V to 52 V
Channel Output Current: 2.8A
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
2-Ch DMOS Motor Driver IC, 5.6A Out, 52V Supply, PWM Ctrl Product overview: L6207D from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6A, 52V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.6A, 52V, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-L6207D can be used for catalog matching and distributor lookup.
MOTOR DRIVER, DUAL, DMOS, 5.6A, 24SOIC; Motor Type:Full Bridge; No. of Outputs:2Outputs; Output Current:2.8A; Output Voltage:52V; Driver Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:8V; Supply Voltage Max:52V; Operating RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motor Controllers |
| Product Number | 018260-L6207D | 746-L6207D | 86W0487 |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - L6207D | 5.6A 52V Motor Driver IC | Motor Driver, Dual, Dmos, 5.6A, 24Soic; Motor Type Stmicroelectronics |
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 C (-13 F) | |
| AC Input | 8 to 52 volts | 8 to 52 volts | |
| DC Input | 8 to 52 volts | 52 volts | 8 to 52 volts |
| PC-Based Bus | Logic |