Dual Full Bridge Motor Driver, 52V, 5.6A, QFN, Overtemp Protection Product overview: L6206Q from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 52V, 5.6A, QFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, 52V, 5.6A, QFN, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-L6206Q can be used for catalog matching and distributor lookup.
MOTOR DRIVER, DUAL, DMOS, 5.6A, 48QFN; Motor Type:Full Bridge; No. of Outputs:2Outputs; Output Current:2.5A; Output Voltage:52V; Driver Case Style:QFN; No. of Pins:48Pins; Supply Voltage Min:8V; Supply Voltage Max:52V; Operating RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers |
| Product Number | 746-L6206Q | 69W9779 |
| Product Name | Dual 52V 5.6A QFN Motor Driver IC | Motor Driver, Dual, Dmos, 5.6A, 48Qfn; Motor Type Stmicroelectronics |
| PC-Based Bus | Logic | |
| Operating Temperature | -25 C (-13 F) | |
| DC Input | 52 volts | 8 to 52 volts |
| Motor / System | Full Bridge |