Dual Motor Driver 5.6A 48V BCDMOS Logic Interface Product overview: L6206PD013TR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.6A, 48V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, 5.6A, 48V, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-L6206PD013TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 132741-L6206PD013TR
Packaging: Reel - TR
Features: Bootstrap Circuit
Applications: DC Motors, Stepper Motors, Voltage Regulators
Mounting: SMD (SMT)
Technology: BCDMOS
Fault Protection: Current Limiting, Over Temperature, UVLO
Voltage - Load: 8 V to 52 V
Rds On (Typ): 300 mOhm
Load Type: Inductive
Current - Peak Output: 5.6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C (TJ)
Case / Package: PowerSO-36
Supply Voltage - Operating: 8 V to 52 V
Channel Output Current: 2.8A
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
MOTOR DRIVER, BRUSHED DC, POWERSO-36; Motor Type:DC Brush; No. of Outputs:2Outputs; Output Current:2.8A; Output Voltage:52V; Driver Case Style:PowerSO; No. of Pins:36Pins; Supply Voltage Min:8V; Supply Voltage Max:52V; MSL:- RoHS Compliant: Yes
MOTION CONTROL & AUTOMATION
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | 2332996 | 746-L6206PD013TR | 132741-L6206PD013TR | 45AC7240 | 56P8444 |
| Product Name | Motor Driver ICs | Dual 5.6A 48V Motor Driver IC | PMIC - PMIC - Full, Half - Bridge Drivers - L6206PD013TR | Motor Driver, Brushed Dc, Powerso-36; Motor Type Stmicroelectronics | Motion Control & Automation Stmicroelectronics |
| Product | MCU | ||||
| Motor / System | DC Brushed; Brushed DC Motor | DC Brushed; DC Brush | |||
| Configuration | PCB Mount | ||||
| PC-Based Bus | Logic | ||||
| Operating Temperature | -25 C (-13 F) | -25 to 125 C (-13 to 257 F) |