STMicroelectronics, Inc. Dual 52V 5.6A SOIC Motor Driver IC L6206PD

Description
Dual Full Bridge Motor Driver, 52V, 5.6A, SOIC, Over Temp Protection Product overview: L6206PD from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 52V, 5.6A, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, 52V, 5.6A, SOIC, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-L6206PD can be used for catalog matching and distributor lookup.
Request a Quote
Description
Dual Full Bridge Motor Driver, 52V, 5.6A, SOIC, Over Temp Protection Product overview: L6206PD from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 52V, 5.6A, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, 52V, 5.6A, SOIC, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-L6206PD can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 52V 5.6A SOIC Motor Driver IC
746-L6206PD
Dual 52V 5.6A SOIC Motor Driver IC 746-L6206PD
Dual Full Bridge Motor Driver, 52V, 5.6A, SOIC, Over Temp Protection Product overview: L6206PD from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 52V, 5.6A, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, 52V, 5.6A, SOIC, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-L6206PD can be used for catalog matching and distributor lookup.

Dual Full Bridge Motor Driver, 52V, 5.6A, SOIC, Over Temp Protection Product overview: L6206PD from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 52V, 5.6A, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, 52V, 5.6A, SOIC, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-L6206PD can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 086394-L6206PD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
086394-L6206PD
Integrated Circuits(ICs) 086394-L6206PD
Manufacturer: STMicroelectronics Win Source Part Number: 086394-L6206PD Category: Integrated Circuits(ICs) Family: PMIC - Full Half-Bridge Drivers Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -25°C ~ 125°C (TJ) Features: Bootstrap Circuit Package: 36-BSSOP (0.433" 11.00mm Width) Exposed Pad Manufacturer Device Package: PowerSO-36 Applications: DC Motors Stepper Motors Voltage Regulators Standard Package: 31 Technology: BCDMOS Operating Supply Voltage: 8 V ~ 52 V Interface: Logic Current - Output / Channel: 2.8A Fault Protection: Current Limiting Over Temperature UVLO Output Configuration: Half Bridge (4) Voltage - Load: 8 V ~ 52 V Rds On (Typ): 300 mOhm Load Type: Inductive Current - Peak Output: 5.6A Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 086394-L6206PD
Category: Integrated Circuits(ICs)
Family: PMIC - Full Half-Bridge Drivers
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -25°C ~ 125°C (TJ)
Features: Bootstrap Circuit
Package: 36-BSSOP (0.433" 11.00mm Width) Exposed Pad
Manufacturer Device Package: PowerSO-36
Applications: DC Motors Stepper Motors Voltage Regulators
Standard Package: 31
Technology: BCDMOS
Operating Supply Voltage: 8 V ~ 52 V
Interface: Logic
Current - Output / Channel: 2.8A
Fault Protection: Current Limiting Over Temperature UVLO
Output Configuration: Half Bridge (4)
Voltage - Load: 8 V ~ 52 V
Rds On (Typ): 300 mOhm
Load Type: Inductive
Current - Peak Output: 5.6A
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now
Motor Driver ICs - 7140647 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Driver ICs
7140647
Motor Driver ICs 7140647
Dual Full Bridge Motor Driver 48V

Dual Full Bridge Motor Driver 48V

Supplier's Site
Motor Driver ICs - 7140647P - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Driver ICs
7140647P
Motor Driver ICs 7140647P
Dual Full Bridge Motor Driver 48V

Dual Full Bridge Motor Driver 48V

Supplier's Site
Motor Driver ICs - 1781402 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Driver ICs
1781402
Motor Driver ICs 1781402
Dual Full Bridge Motor Driver 48V

Dual Full Bridge Motor Driver 48V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd.
Product Category DC Motor Drives DC Motor Drives DC Motor Drives DC Motor Drives
Product Number 746-L6206PD 086394-L6206PD 7140647 7140647P
Product Name Dual 52V 5.6A SOIC Motor Driver IC Integrated Circuits(ICs) Motor Driver ICs Motor Driver ICs
PC-Based Bus Logic
Operating Temperature -25 C (-13 F) -25 to 125 C (-13 to 257 F)
DC Input 52 volts 8 to 52 volts
AC Input 8 to 52 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - 620-A89212GEVSRTR-ND - DigiKey
Specs
Motor / System DC Brushless
Configuration 48-VFQFN Exposed Pad
Communication Serial
View Details
Motion Controller - G-902.RxE - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 4.0
Motor / System DC Brushed; DC Brushless; Voice Coil
Setup Computer
View Details