Half Bridge (4) Driver DC Motors, Stepper Motors, Voltage Regulators BCDMOS 24-PowerDIP
Manufacturer: STMicroelectronics
Win Source Part Number: 1194339-L6206N
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
IC HALF BRIDG DRV 2.8A 24PWRDIP
Half Bridge (4) Driver DC Motors, Stepper Motors, Voltage Regulators BCDMOS 24-PowerDIP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 497-4211-5-ND | 1194339-L6206N | L6206N | L6206N |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | PMIC - PMIC - Full, Half - Bridge Drivers - L6206N | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 8 to 52 volts | 52 to 8 volts | 8 to 52 volts | |
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | |
| Package Type | "24-PowerDIP (0.300"", 7.62mm)" | DIP; 24-PowerDIP (0.300\", 7.62mm) | ||
| Packing Method | Tube | Tube; Tube; Other | Tube; Tube; Other |