STMicroelectronics, Inc. Dual 48V Motor Driver IC L6206D013TR

Description
Dual Full Bridge Motor Driver 48V 24-Pin SO T/R Product overview: L6206D013TR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 48V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, 48V, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-L6206D013TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Full Bridge Motor Driver 48V 24-Pin SO T/R Product overview: L6206D013TR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 48V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, 48V, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-L6206D013TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 48V Motor Driver IC
746-L6206D013TR
Dual 48V Motor Driver IC 746-L6206D013TR
Dual Full Bridge Motor Driver 48V 24-Pin SO T/R Product overview: L6206D013TR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 48V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, 48V, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-L6206D013TR can be used for catalog matching and distributor lookup.

Dual Full Bridge Motor Driver 48V 24-Pin SO T/R Product overview: L6206D013TR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 48V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, 48V, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-L6206D013TR can be used for catalog matching and distributor lookup.

Supplier's Site
Motor Driver, -40 To 150Deg C; Motor Type Stmicroelectronics - 25AH9774 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, -40 To 150Deg C; Motor Type Stmicroelectronics
25AH9774
Motor Driver, -40 To 150Deg C; Motor Type Stmicroelectronics 25AH9774
MOTOR DRIVER, -40 TO 150DEG C; Motor Type:Stepper and DC Brush; No. of Outputs:1Outputs; Output Current:2.8A; Output Voltage:52V; Driver Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:8V; Supply Voltage Max:52V; Operating RoHS Compliant: Yes

MOTOR DRIVER, -40 TO 150DEG C; Motor Type:Stepper and DC Brush; No. of Outputs:1Outputs; Output Current:2.8A; Output Voltage:52V; Driver Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:8V; Supply Voltage Max:52V; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category DC Motor Drives Motor Controllers
Product Number 746-L6206D013TR 25AH9774
Product Name Dual 48V Motor Driver IC Motor Driver, -40 To 150Deg C; Motor Type Stmicroelectronics
Operating Temperature -25 C (-13 F)
DC Input 52 volts 8 to 52 volts
Motor / System DC Brushed; Stepper and DC Brush
Unlock Full Specs
to access all available technical data