STMicroelectronics Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers L6206D013TR

Description
Win Source Part Number: 1253549-L6206D013TR Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Bootstrap Circuit Package: Tape & Reel Applications: DC Motors, Stepper Motors, Voltage Regulators Standard Package: 1,000 Mounting: SMD (SMT) Technology: BCDMOS Interface: Logic Current - Output / Channel: 2.8A Fault Protection: Current Limiting, Over Temperature, UVLO Output Configuration: Half Bridge (4) Voltage - Load: 8V ~ 52V Rds On (Typ): 300mOhm Load Type: Inductive Current - Peak Output: 5.6A Voltage - Supply: 8V ~ 52V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SO Temperature Range - Operating: -25°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-3999-1,497-3999- 2,497-3999-2R,497-39 99-1R,497-3999-6 Base Product Number: L6206
Request a Quote Datasheet
Description
Win Source Part Number: 1253549-L6206D013TR Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Bootstrap Circuit Package: Tape & Reel Applications: DC Motors, Stepper Motors, Voltage Regulators Standard Package: 1,000 Mounting: SMD (SMT) Technology: BCDMOS Interface: Logic Current - Output / Channel: 2.8A Fault Protection: Current Limiting, Over Temperature, UVLO Output Configuration: Half Bridge (4) Voltage - Load: 8V ~ 52V Rds On (Typ): 300mOhm Load Type: Inductive Current - Peak Output: 5.6A Voltage - Supply: 8V ~ 52V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SO Temperature Range - Operating: -25°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-3999-1,497-3999- 2,497-3999-2R,497-39 99-1R,497-3999-6 Base Product Number: L6206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers - 1253549-L6206D013TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
1253549-L6206D013TR
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers 1253549-L6206D013TR
Win Source Part Number: 1253549-L6206D013TR Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Bootstrap Circuit Package: Tape & Reel Applications: DC Motors, Stepper Motors, Voltage Regulators Standard Package: 1,000 Mounting: SMD (SMT) Technology: BCDMOS Interface: Logic Current - Output / Channel: 2.8A Fault Protection: Current Limiting, Over Temperature, UVLO Output Configuration: Half Bridge (4) Voltage - Load: 8V ~ 52V Rds On (Typ): 300mOhm Load Type: Inductive Current - Peak Output: 5.6A Voltage - Supply: 8V ~ 52V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SO Temperature Range - Operating: -25°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-3999-1,497-3999- 2,497-3999-2R,497-39 99-1R,497-3999-6 Base Product Number: L6206

Win Source Part Number: 1253549-L6206D013TR
Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Features: Bootstrap Circuit
Package: Tape & Reel
Applications: DC Motors, Stepper Motors, Voltage Regulators
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: BCDMOS
Interface: Logic
Current - Output / Channel: 2.8A
Fault Protection: Current Limiting, Over Temperature, UVLO
Output Configuration: Half Bridge (4)
Voltage - Load: 8V ~ 52V
Rds On (Typ): 300mOhm
Load Type: Inductive
Current - Peak Output: 5.6A
Voltage - Supply: 8V ~ 52V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SO
Temperature Range - Operating: -25°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-3999-1,497-3999-2,497-3999-2R,497-3999-1R,497-3999-6
Base Product Number: L6206

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253549-L6206D013TR
Product Name Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1222335 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low
Type SOT-23; Sot-23
View Details
PMIC - Supervisors - ADM1066ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 12
Output Options Programmable
Type QFP; 48-TQFP
View Details