Half Bridge (4) Driver DC Motors, Stepper Motors, Voltage Regulators BCDMOS 24-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 1194338-L6206D
Packaging: Tube
Operating Temperature Range: -25°C ~ 125°C (TJ)
Features: Bootstrap Circuit
Package: 24-SOIC (0.295", 7.50mm Width)
Applications: DC Motors, Stepper Motors, Voltage Regulators
Mounting: SMD
Technology: BCDMOS
Operating Supply Voltage: 8 V ~ 52 V
Interface: Logic
Fault Protection: Current Limiting, Over Temperature, UVLO
Output Configuration: Half Bridge (4)
Voltage - Load: 8 V ~ 52 V
Rds On (Typ): 300 mOhm
Load Type: Inductive
Current - Peak Output: 5.6A
Family Name: L6206
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 24-SO
Output Current per Channel: 2.8A
Alternative Parts (Cross-Reference): LMD18200-2D/883; MC34920EI; DRV8881PRHRR;
Introduction Date: April 23, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Half Bridge (4) Driver DC Motors, Stepper Motors, Voltage Regulators BCDMOS 24-SO
IC HALF BRIDGE DRIVER 2.8A 24SO
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 497-3999-5-ND | 1194338-L6206D | L6206D | L6206D |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | PMIC - PMIC - Full, Half - Bridge Drivers - L6206D | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Supply Voltage | 8 to 52 volts | 8 to 52 volts | 8 to 52 volts | 52 to 8 volts |
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) |
| Package Type | SOIC; "24-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; 24-SOIC (0.295\", 7.50mm Width) | SOIC |
| Packing Method | Tube | Tube; Tube; Other | Tube; Tube; Other | Tube; Tube; Other |