STMicroelectronics, Inc. Dual 52V 2.8A Motor Driver IC L6206D

Description
Dual Full Bridge Motor Driver, 52V, 2.8A, SO, Overtemp Protection Product overview: L6206D from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 52V, 2.8A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, 52V, 2.8A, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-L6206D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Full Bridge Motor Driver, 52V, 2.8A, SO, Overtemp Protection Product overview: L6206D from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 52V, 2.8A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, 52V, 2.8A, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-L6206D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 52V 2.8A Motor Driver IC
746-L6206D
Dual 52V 2.8A Motor Driver IC 746-L6206D
Dual Full Bridge Motor Driver, 52V, 2.8A, SO, Overtemp Protection Product overview: L6206D from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 52V, 2.8A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, 52V, 2.8A, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-L6206D can be used for catalog matching and distributor lookup.

Dual Full Bridge Motor Driver, 52V, 2.8A, SO, Overtemp Protection Product overview: L6206D from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 52V, 2.8A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, 52V, 2.8A, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-L6206D can be used for catalog matching and distributor lookup.

Supplier's Site
Full Bridge Driver, Dmos, So24-24; Motor Type Stmicroelectronics - 24M4234 - Newark, An Avnet Company
Chicago, IL, United States
Full Bridge Driver, Dmos, So24-24; Motor Type Stmicroelectronics
24M4234
Full Bridge Driver, Dmos, So24-24; Motor Type Stmicroelectronics 24M4234
FULL BRIDGE DRIVER, DMOS, SO24-24; Motor Type:Full Bridge; No. of Outputs:4Outputs; Output Current:2.8A; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:8V; Supply Voltage Max:52V; Operating RoHS Compliant: Yes

FULL BRIDGE DRIVER, DMOS, SO24-24; Motor Type:Full Bridge; No. of Outputs:4Outputs; Output Current:2.8A; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:8V; Supply Voltage Max:52V; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category DC Motor Drives Motor Controllers
Product Number 746-L6206D 24M4234
Product Name Dual 52V 2.8A Motor Driver IC Full Bridge Driver, Dmos, So24-24; Motor Type Stmicroelectronics
PC-Based Bus Logic
Operating Temperature -40 C (-40 F)
DC Input 52 volts 8 to 52 volts
Unlock Full Specs
to access all available technical data