Bipolar Motor Driver BiCDMOS Parallel PowerSO-20
Bipolar Motor Driver BiCDMOS Parallel PowerSO-20
Bipolar Motor Driver BiCDMOS Parallel PowerSO-20
Dual Full Bridge Motor Driver, 5.6A Output, 52V Supply, SOIC Product overview: L6205PD013TR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.6A, 52V, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, 5.6A, 52V, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6205PD013TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 116066-L6205PD013TR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: BiCDMOS
Output Current: 2.8A
Voltage - Load: 8 V to 52 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Family Name: L6205
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C (TJ)
Case / Package: PowerSO-20
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8 V to 52 V
Alternative Parts (Cross-Reference): A4990KLPTR-T; MC33886PVW; MC33886PVW/R2;
Introduction Date: April 23, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
DUAL FULL BRIDGE MOTOR DRIVER
Bipolar Motor Driver BiCDMOS Parallel PowerSO-20
IC MTR DRV BIPOLAR 8-52V 20PWRSO
IC MTR DRV BIPOLAR 8-52V 20PWRSO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 497-3642-1-ND | 744-L6205PD013TR | 116066-L6205PD013TR | 152002 | L6205PD013TR | L6205PD013TR | L6205PD013TR |
| Product Name | Motor Drivers, Controllers | Dual 5.6A 52V SOIC Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - L6205PD013TR | Motor Driver ICs | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushed | Stepper, DC Motor | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "20-SOIC (0.433"", 11.00mm Width) Exposed Pad" | PCB Mount | |||||
| Communication | Parallel Interface | Parallel | |||||
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 C (-13 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | |||
| AC Input | 8 to 52 volts | 8 to 52 volts |