The L6205 is a dual full bridge motor driver designed for motor control applications, capable of handling a continuous output current of 2.8A and a peak output current of 5.6A. It operates with a supply voltage range from 8V to 52V and supports an operating frequency of up to 100kHz. The device features integrated non-dissipative overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation in various conditions. It is suitable for driving bipolar stepper motors and dual or quad DC motors. The L6205 is available in a PowerDIP20 package, which includes 20 pins for easy integration into circuit designs.
Bipolar Motor Driver BiCDMOS Parallel 20-PowerDIP
Dual H-Bridge Motor Driver, 5.6A, 52V, 2-Ch, DIP Product overview: L6205N from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge, 5.6A, 52V, DIP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, 5.6A, 52V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6205N can be used for catalog matching and distributor lookup.
IC MTR DRV BIPLR 8-52V 20-PWRDIP
IC MTR DRV BIPLR 8-52V 20-PWRDIP
MOTOR DRIVER, FULL BRIDGE, 2.8A DIP-20; Motor Type:Full Bridge; No. of Outputs:4Outputs; Output Current:2.8A; Output Voltage:52V; Driver Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:8V; Supply Voltage Max:52V RoHS Compliant: Yes
Bipolar Motor Driver BiCDMOS Parallel 20-PowerDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 497-4209-5-ND | 744-L6205N | L6205N | L6205N | 95M6578 | L6205N |
| Product Name | Motor Drivers, Controllers | Dual H-Bridge 5.6A 52V Motor Driver IC | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver, Full Bridge, 2.8A Dip-20; Motor Type Stmicroelectronics | Motor Drivers, Controllers |
| Motor / System | DC Brushed | Full Bridge | DC Brushed; Brushed DC | |||
| Configuration | PCB Mount; "20-DIP (0.300"", 7.62mm)" | |||||
| Communication | Parallel Interface | Parallel | ||||
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -40 C (-40 F) | -25 to 125 C (-13 to 257 F) | |||
| AC Input | 8 to 52 volts | 8 to 52 volts |