STMicroelectronics L6205D013TR
STMicroelectronics L6205D013TR
STMicroelectronics L6205D013TR
Bipolar Motor Driver BiCDMOS Parallel 20-SO
Bipolar Motor Driver BiCDMOS Parallel 20-SO
Bipolar Motor Driver BiCDMOS Parallel 20-SO
Full Bridge Motor Driver 52V 5.6A 2Ch SO IC Product overview: L6205D013TR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 52V, 5.6A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, 52V, 5.6A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6205D013TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 103830-L6205D013TR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: BiCDMOS
Output Current: 2.8A
Voltage - Load: 8 V to 52 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C (TJ)
Case / Package: 20-SOIC
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8 V to 52 V
Alternative Parts (Cross-Reference): DRV8812PWPR; L6205D; L6474H;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC MTR DRVR BIPOLAR 8-52V 20SOIC
MOTOR DRIVER, DUAL, BRUSHED DC, SOIC-20; Motor Type:DC Brush; No. of Outputs:2Outputs; Output Current:2.8A; Output Voltage:52V; Driver Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:8V; Supply Voltage Max:52V; MSL:- RoHS Compliant: Yes
MOTION CONTROL & AUTOMATION
IC MTR DRVR BIPOLAR 8-52V 20SOIC
Bipolar Motor Driver BiCDMOS Parallel 20-SO
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 2332994 | 497-3998-6-ND | 744-L6205D013TR | 103830-L6205D013TR | L6205D013TR | 45AC7239 | 56P8436 | L6205D013TR | L6205D013TR |
| Product Name | Motor Driver ICs | Motor Drivers, Controllers | Dual 52V 5.6A Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - L6205D013TR | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver, Dual, Brushed Dc, Soic-20; Motor Type Stmicroelectronics | Motion Control & Automation Stmicroelectronics | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Product | MCU | ||||||||
| Motor / System | DC Brushed; Brushed DC Motor | DC Brushed | DC Brushed; DC Brush | DC Brushed; Brushed DC | |||||
| Configuration | PCB Mount | PCB Mount; "20-SOIC (0.295"", 7.50mm Width)" | |||||||
| Communication | Parallel Interface | Parallel | |||||||
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 C (-13 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) |