Manufacturer: STMicroelectronics
Win Source Part Number: 087855-L6205D
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: BiCDMOS
Output Current: 2.8A
Voltage - Load: 8 V to 52 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C (TJ)
Case / Package: 20-SOIC
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8 V to 52 V
Alternative Parts (Cross-Reference): DRV8812PWPR; L6205D013TR; L6474H;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
2-Ch Full Bridge Motor Driver 52V 5.6A SOIC Product overview: L6205D from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 52V, 5.6A, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 52V, 5.6A, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6205D can be used for catalog matching and distributor lookup.
Bipolar Motor Driver BiCDMOS Parallel 20-SO
Bipolar Motor Driver BiCDMOS Parallel 20-SO
IC MTR DRVR BIPOLAR 8-52V 20SOIC
IC MTR DRVR BIPOLAR 8-52V 20SOIC
MOTOR DRIVER, -25 TO 125DEG C; Motor Type:Full Bridge; No. of Outputs:2Outputs; Output Current:2.8A; Output Voltage:52V; Driver Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:8V; Supply Voltage Max:52V; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 087855-L6205D | 744-L6205D | 497-3998-5-ND | L6205D | L6205D | L6205D | 86W0484 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - L6205D | 52V 5.6A SOIC Motor Driver IC | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, -25 To 125Deg C; Motor Type Stmicroelectronics |
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 C (-13 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | |||
| AC Input | 8 to 52 volts | 8 to 52 volts | 8 to 52 volts | ||||
| DC Input | 8 to 52 volts | 52 volts | 8 to 52 volts | 8 to 52 volts | |||
| Continuous Current | 2.8 amps | 2.8 amps | 2.8 amps | ||||
| PC-Based Bus | Parallel |