STMicroelectronics, Inc. Full, Half-Bridge (H Bridge) Drivers L6204D013TR

Description
Half Bridge (4) Driver DC Motors, General Purpose BCDMOS 28-SO
Request a Quote Datasheet
Description
Half Bridge (4) Driver DC Motors, General Purpose BCDMOS 28-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - L6204D013TR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
L6204D013TR-ND
Full, Half-Bridge (H Bridge) Drivers L6204D013TR-ND
Half Bridge (4) Driver DC Motors, General Purpose BCDMOS 28-SO

Half Bridge (4) Driver DC Motors, General Purpose BCDMOS 28-SO

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - L6204D013TR - 1194336-L6204D013TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - L6204D013TR
1194336-L6204D013TR
PMIC - PMIC - Full, Half - Bridge Drivers - L6204D013TR 1194336-L6204D013TR
Manufacturer: STMicroelectronics Win Source Part Number: 1194336-L6204D013TR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Bootstrap Circuit Package: 28-SOIC (0.295", 7.50mm Width) Applications: DC Motors, General Purpose Mounting: SMD Technology: BCDMOS Operating Supply Voltage: 2 V ~ 7 V Interface: Logic Fault Protection: Over Temperature Part Status: Obsolete(EOL) Output Configuration: Half Bridge (4) Voltage - Load: 12 V ~ 48 V Rds On (Typ): 1.2 Ohm Load Type: Inductive Current - Peak Output: 3A Family Name: L6204 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 28-SO Output Current per Channel: 500mA Alternative Parts (Cross-Reference): BTM 7750G; BTM7750GXT; BTM7750GXUMA1; Introduction Date: August 14, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1194336-L6204D013TR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Bootstrap Circuit
Package: 28-SOIC (0.295", 7.50mm Width)
Applications: DC Motors, General Purpose
Mounting: SMD
Technology: BCDMOS
Operating Supply Voltage: 2 V ~ 7 V
Interface: Logic
Fault Protection: Over Temperature
Part Status: Obsolete(EOL)
Output Configuration: Half Bridge (4)
Voltage - Load: 12 V ~ 48 V
Rds On (Typ): 1.2 Ohm
Load Type: Inductive
Current - Peak Output: 3A
Family Name: L6204
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 28-SO
Output Current per Channel: 500mA
Alternative Parts (Cross-Reference): BTM 7750G; BTM7750GXT; BTM7750GXUMA1;
Introduction Date: August 14, 1995
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - L6204D013TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
L6204D013TR
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers L6204D013TR
IC HALF BRIDGE DRIVER 500MA 28SO

IC HALF BRIDGE DRIVER 500MA 28SO

Supplier's Site
Full Half-Bridge Drivers - L6204D013TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
L6204D013TR
Full Half-Bridge Drivers L6204D013TR
Half Bridge (4) Driver DC Motors, General Purpose BCDMOS 28-SO

Half Bridge (4) Driver DC Motors, General Purpose BCDMOS 28-SO

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number L6204D013TR-ND 1194336-L6204D013TR L6204D013TR L6204D013TR
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - L6204D013TR Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers
Supply Voltage 2 to 7 volts 2 to 7 volts 7 to 2 volts 2 to 7 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)" SOIC SOIC SOIC; 28-SOIC (0.295\", 7.50mm Width)
Packing Method Tape Reel Tape Reel; Reel - TR; Other Tape Reel; Tape & Reel (TR); Other Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

UC1708 Non-Inverting High Speed Power Drivers - 5962-0051401QEA - Texas Instruments
Specs
Output Configuration Noninverting
Input Threshold TTL/CMOS
Output Current 3 amps
View Details
Gate Driver IC - SI8230BB-D-IS - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Output Current 0.5000 amps
View Details
4 suppliers
Power Distribution Switches, Load Drivers - A2557EEBTR - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting; Noninverting
View Details
 - 74HC1G125GV-Q100H - Rochester Electronics
Specs
Package Type SOT753
Packing Method Tape Reel; Tape & Reel; Other
View Details