Manufacturer: STMicroelectronics
Win Source Part Number: 1194335-L6204D
Packaging: Tube
Mounting Style: SMD
Features: Bootstrap Circuit
Applications: DC Motors, General Purpose
Technology: BCDMOS
Interface: Logic
Current - Output / Channel: 500mA
Fault Protection: Over Temperature
Output Configuration: Half Bridge (4)
Load Type: Inductive
Current - Peak Output: 3A
Categories: Integrated Circuits
Supplier Device Package: 28-SO
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: L6204
Manufacturer Pack Quantity: 28
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 7V
Load Voltage (V): 12V ~ 48V
Rds On: 1.2Ohm
Half Bridge (4) Driver DC Motors, General Purpose BCDMOS 28-SO
IC HALF BRIDGE DRIVER 500MA 28SO
Half Bridge (4) Driver DC Motors, General Purpose BCDMOS 28-SO
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1194335-L6204D | 497-1422-5-ND | L6204D | L6204D |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - L6204D | Full, Half-Bridge (H Bridge) Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 2 to 7 volts | 2 to 7 volts | 7 to 2 volts | 2 to 7 volts |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Package Type | SOIC | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; 28-SOIC (0.295\", 7.50mm Width) |
| Packing Method | Tube; Tube; Other | Tube | Tube; Tube; Other | Tube; Tube; Other |