STMicroelectronics PMIC - PMIC - Full, Half - Bridge Drivers - L6204 L6204

Description
Manufacturer: STMicroelectronics Win Source Part Number: 292280-L6204 Packaging: Tube/Rail Features: Bootstrap Circuit Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: BCDMOS Fault Protection: Over Temperature Voltage - Load: 12 V to 48 V Rds On (Typ): 1.2 Ohm Load Type: Inductive Current - Peak Output: 3A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 28-SO Supply Voltage - Operating: 2 V to 7 V Channel Output Current: 500mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 292280-L6204 Packaging: Tube/Rail Features: Bootstrap Circuit Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: BCDMOS Fault Protection: Over Temperature Voltage - Load: 12 V to 48 V Rds On (Typ): 1.2 Ohm Load Type: Inductive Current - Peak Output: 3A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 28-SO Supply Voltage - Operating: 2 V to 7 V Channel Output Current: 500mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - L6204 - 292280-L6204 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - L6204
292280-L6204
PMIC - PMIC - Full, Half - Bridge Drivers - L6204 292280-L6204
Manufacturer: STMicroelectronics Win Source Part Number: 292280-L6204 Packaging: Tube/Rail Features: Bootstrap Circuit Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: BCDMOS Fault Protection: Over Temperature Voltage - Load: 12 V to 48 V Rds On (Typ): 1.2 Ohm Load Type: Inductive Current - Peak Output: 3A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 28-SO Supply Voltage - Operating: 2 V to 7 V Channel Output Current: 500mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 292280-L6204
Packaging: Tube/Rail
Features: Bootstrap Circuit
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: BCDMOS
Fault Protection: Over Temperature
Voltage - Load: 12 V to 48 V
Rds On (Typ): 1.2 Ohm
Load Type: Inductive
Current - Peak Output: 3A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 28-SO
Supply Voltage - Operating: 2 V to 7 V
Channel Output Current: 500mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC Motor Drives
Product Number 292280-L6204
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - L6204
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Driver ICs - 1897709 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product MCU
Motor / System Bldc
Configuration PCB Mount
View Details
Single Full Brdige Mosfet Driver - A4956GLPTR-T - Allegro MicroSystems Inc.
Specs
Motor / System DC Brushed
Configuration PCB Mount
View Details
7 suppliers