STMicroelectronics, Inc. 5A 48V Motor Driver IC L6203

Description
2-Ch Full Bridge Motor Driver, 5A, 48V, BCDMOS, MULTIWATT Product overview: L6203 from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 48V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5A, 48V, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-L6203 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Ch Full Bridge Motor Driver, 5A, 48V, BCDMOS, MULTIWATT Product overview: L6203 from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 48V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5A, 48V, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-L6203 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A 48V Motor Driver IC
746-L6203
5A 48V Motor Driver IC 746-L6203
2-Ch Full Bridge Motor Driver, 5A, 48V, BCDMOS, MULTIWATT Product overview: L6203 from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 48V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5A, 48V, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-L6203 can be used for catalog matching and distributor lookup.

2-Ch Full Bridge Motor Driver, 5A, 48V, BCDMOS, MULTIWATT Product overview: L6203 from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 48V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5A, 48V, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-L6203 can be used for catalog matching and distributor lookup.

Supplier's Site
Motor Driver ICs - 1891217 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Driver ICs
1891217
Motor Driver ICs 1891217
DC motor controller,L6203 0-48V

DC motor controller,L6203 0-48V

Supplier's Site
Motor Driver ICs - 9196488 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Driver ICs
9196488
Motor Driver ICs 9196488
DC motor controller,L6203 0-48V

DC motor controller,L6203 0-48V

Supplier's Site
Motor Driver ICs - 1891217P - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Driver ICs
1891217P
Motor Driver ICs 1891217P
L6203

L6203

Supplier's Site
PMIC - PMIC - Full, Half - Bridge Drivers - L6203 - 087368-L6203 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - L6203
087368-L6203
PMIC - PMIC - Full, Half - Bridge Drivers - L6203 087368-L6203
Manufacturer: STMicroelectronics Win Source Part Number: 087368-L6203 Packaging: Tube/Rail Features: Bootstrap Circuit Applications: DC Motors, General Purpose Mounting: Through Hole Technology: BCDMOS Fault Protection: Over Temperature Voltage - Load: 12 V to 48 V Rds On (Typ): 300 mOhm Load Type: Inductive Family Name: L6203 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 11-Multiwatt Supply Voltage - Operating: 12 V to 48 V Channel Output Current: 4A Alternative Parts (Cross-Reference): BTM7740GXT; LMD18245 MDC/NOPB; BTM7741GXT; Introduction Date: July 21, 1997 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2025 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 087368-L6203
Packaging: Tube/Rail
Features: Bootstrap Circuit
Applications: DC Motors, General Purpose
Mounting: Through Hole
Technology: BCDMOS
Fault Protection: Over Temperature
Voltage - Load: 12 V to 48 V
Rds On (Typ): 300 mOhm
Load Type: Inductive
Family Name: L6203
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 11-Multiwatt
Supply Voltage - Operating: 12 V to 48 V
Channel Output Current: 4A
Alternative Parts (Cross-Reference): BTM7740GXT; LMD18245 MDC/NOPB; BTM7741GXT;
Introduction Date: July 21, 1997
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Motor Driver, Full Bridge, 5A, Multiwatt-11; Motor Type Stmicroelectronics - 56P8434 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, Full Bridge, 5A, Multiwatt-11; Motor Type Stmicroelectronics
56P8434
Motor Driver, Full Bridge, 5A, Multiwatt-11; Motor Type Stmicroelectronics 56P8434
MOTOR DRIVER, FULL BRIDGE, 5A, MULTIWATT-11; Motor Type:Full Bridge; No. of Outputs:2Outputs; Output Current:4A; Output Voltage:60V; Driver Case Style:Multiwatt; No. of Pins:11Pins; Supply Voltage Min:12V; Supply Voltage Max:48V RoHS Compliant: Yes

MOTOR DRIVER, FULL BRIDGE, 5A, MULTIWATT-11; Motor Type:Full Bridge; No. of Outputs:2Outputs; Output Current:4A; Output Voltage:60V; Driver Case Style:Multiwatt; No. of Pins:11Pins; Supply Voltage Min:12V; Supply Voltage Max:48V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category DC Motor Drives DC Motor Drives DC Motor Drives DC Motor Drives Motor Controllers
Product Number 746-L6203 1891217 1891217P 087368-L6203 56P8434
Product Name 5A 48V Motor Driver IC Motor Driver ICs Motor Driver ICs PMIC - PMIC - Full, Half - Bridge Drivers - L6203 Motor Driver, Full Bridge, 5A, Multiwatt-11; Motor Type Stmicroelectronics
PC-Based Bus Logic
Operating Temperature -40 C (-40 F) -40 to 150 C (-40 to 302 F)
DC Input 48 volts 12 to 48 volts 12 to 48 volts
Product MCU MCU
Motor / System Brushed dc DC Brushed; Brushed DC Motor Full Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Motor Controllers - 8209567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase   Single Phase
Power 750 watts
View Details
 - 716PCDPOH0010 Motor Controller - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Product Speed Controller
DC Input 7 to 25 volts
Phase   Single Phase
View Details
FRENIC-Ace AC Drive - FRN0001E2S-7GB - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Features Alarm / Status Monitoring
View Details
DRV8800 2.8A Brushed DC Motor Driver (PWM Ctrl) - DRV8800PWP - Texas Instruments
Specs
Product Pulse Width Modulation Drive
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7 suppliers