STMicroelectronics, Inc. Full, Half-Bridge (H Bridge) Drivers L6203

Description
Half Bridge (2) Driver DC Motors, General Purpose BCDMOS 11-Multiwatt
Request a Quote Datasheet
Description
Half Bridge (2) Driver DC Motors, General Purpose BCDMOS 11-Multiwatt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - 497-1421-5-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
497-1421-5-ND
Full, Half-Bridge (H Bridge) Drivers 497-1421-5-ND
Half Bridge (2) Driver DC Motors, General Purpose BCDMOS 11-Multiwatt

Half Bridge (2) Driver DC Motors, General Purpose BCDMOS 11-Multiwatt

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - L6203 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
L6203
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers L6203
IC HALF BRIDGE DRV 4A 11MULTWATT

IC HALF BRIDGE DRV 4A 11MULTWATT

Supplier's Site
Full Half-Bridge Drivers - L6203 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
L6203
Full Half-Bridge Drivers L6203
Half Bridge (2) Driver DC Motors, General Purpose BCDMOS 11-Multiwatt

Half Bridge (2) Driver DC Motors, General Purpose BCDMOS 11-Multiwatt

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 497-1421-5-ND L6203 L6203
Product Name Full, Half-Bridge (H Bridge) Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers
Supply Voltage 12 to 48 volts 48 to 12 volts 12 to 48 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type Multiwatt-11 (Vertical, Bent and Staggered Leads) Multiwatt-11 (Vertical, Bent and Staggered Leads)
Packing Method Tube Tube; Tube; Other Tube; Tube; Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC351DBRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - AAT4616IPS-1-T1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Packing Method Tape Reel; Tape & Reel (TR),Tape & Reel (TR); Other
View Details
2 suppliers
Power Distribution Switches, Load Drivers - UDQ2559LB - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting; Noninverting
View Details
2 suppliers
 - 74LVCH16244ADGVJ - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT480
Packing Method Tape Reel; Tape & Reel; Other
View Details