STMicroelectronics, Inc. Driver, Full Bridge, 4A, Multiwatt11; Motor Type Stmicroelectronics L6203..

Description
DRIVER, FULL BRIDGE, 4A, MULTIWATT11; Motor Type:Full Bridge; No. of Outputs:2Outputs; Output Current:5A; Output Voltage:60V; Driver Case Style:Multiwatt; No. of Pins:11Pins; Supply Voltage Min:12V; Supply Voltage Max:48V; Operating RoHS Compliant: Yes
Datasheet
Description
DRIVER, FULL BRIDGE, 4A, MULTIWATT11; Motor Type:Full Bridge; No. of Outputs:2Outputs; Output Current:5A; Output Voltage:60V; Driver Case Style:Multiwatt; No. of Pins:11Pins; Supply Voltage Min:12V; Supply Voltage Max:48V; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Driver, Full Bridge, 4A, Multiwatt11; Motor Type Stmicroelectronics - 58M8370 - Newark, An Avnet Company
Chicago, IL, United States
Driver, Full Bridge, 4A, Multiwatt11; Motor Type Stmicroelectronics
58M8370
Driver, Full Bridge, 4A, Multiwatt11; Motor Type Stmicroelectronics 58M8370
DRIVER, FULL BRIDGE, 4A, MULTIWATT11; Motor Type:Full Bridge; No. of Outputs:2Outputs; Output Current:5A; Output Voltage:60V; Driver Case Style:Multiwatt; No. of Pins:11Pins; Supply Voltage Min:12V; Supply Voltage Max:48V; Operating RoHS Compliant: Yes

DRIVER, FULL BRIDGE, 4A, MULTIWATT11; Motor Type:Full Bridge; No. of Outputs:2Outputs; Output Current:5A; Output Voltage:60V; Driver Case Style:Multiwatt; No. of Pins:11Pins; Supply Voltage Min:12V; Supply Voltage Max:48V; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 58M8370
Product Name Driver, Full Bridge, 4A, Multiwatt11; Motor Type Stmicroelectronics
Motor / System Full Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-11A-P3-M3 - Festo Corporation
Specs
PC-Based Bus Other; CANopen Modbus®/TCP EtherCAT Profibus DP DeviceNet EtherNet/IP PROFINET
Communication 9-pin Sub-D Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Digital Piezo Controller - E-712 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Resolution 18 bits
Axes 3.0 to 6.0
Setup Computer
View Details
SMC-3 108A Smart Motor Controller - 150-C108NBR - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 24 volts
Continuous Current 108 amps
View Details