STMicroelectronics, Inc. Full, Half-Bridge (H Bridge) Drivers L6202

Description
Half Bridge (2) Driver DC Motors, General Purpose BCDMOS 18-PowerDIP
Request a Quote Datasheet
Description
Half Bridge (2) Driver DC Motors, General Purpose BCDMOS 18-PowerDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - 497-1420-5-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
497-1420-5-ND
Full, Half-Bridge (H Bridge) Drivers 497-1420-5-ND
Half Bridge (2) Driver DC Motors, General Purpose BCDMOS 18-PowerDIP

Half Bridge (2) Driver DC Motors, General Purpose BCDMOS 18-PowerDIP

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - L6202 - 037330-L6202 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - L6202
037330-L6202
PMIC - PMIC - Full, Half - Bridge Drivers - L6202 037330-L6202
Manufacturer: STMicroelectronics Win Source Part Number: 037330-L6202 Packaging: Tube/Rail Features: Bootstrap Circuit Applications: DC Motors, General Purpose Mounting: Through Hole Technology: BCDMOS Fault Protection: Over Temperature Voltage - Load: 12 V to 48 V Rds On (Typ): 300 mOhm Load Type: Inductive Family Name: L6202 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 18-PowerDIP Supply Voltage - Operating: 12 V to 48 V Channel Output Current: 1.5A Alternative Parts (Cross-Reference): STK672-350; TB67S269FTG; LB1861M-TLM-H; PWR-82331-210Q; Introduction Date: July 21, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 037330-L6202
Packaging: Tube/Rail
Features: Bootstrap Circuit
Applications: DC Motors, General Purpose
Mounting: Through Hole
Technology: BCDMOS
Fault Protection: Over Temperature
Voltage - Load: 12 V to 48 V
Rds On (Typ): 300 mOhm
Load Type: Inductive
Family Name: L6202
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 18-PowerDIP
Supply Voltage - Operating: 12 V to 48 V
Channel Output Current: 1.5A
Alternative Parts (Cross-Reference): STK672-350; TB67S269FTG; LB1861M-TLM-H; PWR-82331-210Q;
Introduction Date: July 21, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Full Half-Bridge Drivers - L6202 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
L6202
Full Half-Bridge Drivers L6202
Half Bridge (2) Driver DC Motors, General Purpose BCDMOS 18-PowerDIP

Half Bridge (2) Driver DC Motors, General Purpose BCDMOS 18-PowerDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - L6202 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
L6202
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers L6202
IC HALF BRIDG DRV 1.5A 18PWRDIP

IC HALF BRIDG DRV 1.5A 18PWRDIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 497-1420-5-ND 037330-L6202 L6202 L6202
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - L6202 Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 12 to 48 volts 12 to 48 volts 12 to 48 volts 48 to 12 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type DIP; "18-DIP (0.300"", 7.62mm)" DIP; 18-PowerDIP DIP; 18-DIP (0.300\", 7.62mm)
Packing Method Tube Tube; Tube/Rail; Other Tube; Tube; Other Tube; Tube; Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCL1810RGZRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.7 to 1.9 volts
Switching Frequency 650000 kHz
View Details
Clock Buffers, Drivers - SI53323-B-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.63 volts
Switching Frequency 1.25E6 kHz
View Details
LED Drivers - A6261ELPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 4; 4
Output Configuration Inverting
Output Current 0.1000 amps
View Details
 - 74AHCT125D,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT108
Packing Method Tape Reel; Tape & Reel; Other
View Details