STMicroelectronics, Inc. 5A 48V DIP Motor Driver IC L6202

Description
2-Ch Brushed Motor Driver, 5A, 48V, DIP, BCDMOS Product overview: L6202 from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 48V, DIP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5A, 48V, DIP, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-L6202 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Ch Brushed Motor Driver, 5A, 48V, DIP, BCDMOS Product overview: L6202 from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 48V, DIP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5A, 48V, DIP, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-L6202 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
5A 48V DIP Motor Driver IC
746-L6202
5A 48V DIP Motor Driver IC 746-L6202
2-Ch Brushed Motor Driver, 5A, 48V, DIP, BCDMOS Product overview: L6202 from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 48V, DIP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5A, 48V, DIP, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-L6202 can be used for catalog matching and distributor lookup.

2-Ch Brushed Motor Driver, 5A, 48V, DIP, BCDMOS Product overview: L6202 from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 48V, DIP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5A, 48V, DIP, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-L6202 can be used for catalog matching and distributor lookup.

Supplier's Site
Full Bridge Driver Dmos, 6202, Dip; Motor Type Stmicroelectronics - 26M0513 - Newark, An Avnet Company
Chicago, IL, United States
Full Bridge Driver Dmos, 6202, Dip; Motor Type Stmicroelectronics
26M0513
Full Bridge Driver Dmos, 6202, Dip; Motor Type Stmicroelectronics 26M0513
FULL BRIDGE DRIVER DMOS, 6202, DIP; Motor Type:Full Bridge; No. of Outputs:2Outputs; Output Current:1.5A; Output Voltage:60V; Driver Case Style:DIP; No. of Pins:18Pins; Supply Voltage Min:12V; Supply Voltage Max:48V; Operating RoHS Compliant: Yes

FULL BRIDGE DRIVER DMOS, 6202, DIP; Motor Type:Full Bridge; No. of Outputs:2Outputs; Output Current:1.5A; Output Voltage:60V; Driver Case Style:DIP; No. of Pins:18Pins; Supply Voltage Min:12V; Supply Voltage Max:48V; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category DC Motor Drives Motor Controllers
Product Number 746-L6202 26M0513
Product Name 5A 48V DIP Motor Driver IC Full Bridge Driver Dmos, 6202, Dip; Motor Type Stmicroelectronics
PC-Based Bus Logic
Operating Temperature -40 C (-40 F)
DC Input 48 volts 12 to 48 volts
Motor / System Full Bridge
Unlock Full Specs
to access all available technical data