Manufacturer: STMicroelectronics
Win Source Part Number: 018259-L6201PSTR
Packaging: Reel - TR
Features: Bootstrap Circuit
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: BCDMOS
Fault Protection: Over Temperature
Voltage - Load: 12 V to 48 V
Rds On (Typ): 300 mOhm
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 20-SO
Supply Voltage - Operating: 12 V to 48 V
Channel Output Current: 4A
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Half Bridge (2) Driver DC Motors, General Purpose BCDMOS 20-SO
Half Bridge (2) Driver DC Motors, General Purpose BCDMOS 20-SO
Half Bridge (2) Driver DC Motors, General Purpose BCDMOS 20-SO
IC HALF BRIDGE DRIVER 4A 20SO
Half Bridge (2) Driver DC Motors, General Purpose BCDMOS 20-SO
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 018259-L6201PSTR | 497-3641-6-ND | L6201PSTR | L6201PSTR |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - L6201PSTR | Full, Half-Bridge (H Bridge) Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 12 to 48 volts | 12 to 48 volts | 48 to 12 volts | 12 to 48 volts |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Package Type | 20-SO | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; 20-SOIC (0.295\", 7.50mm Width) |
| Packing Method | Tape Reel; Reel - TR; Other | Tape Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other |