2-Ch Full Bridge Motor Driver 4A 36V BCDMOS SOIC Product overview: L6201PSTR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 36V, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4A, 36V, SOIC, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-L6201PSTR can be used for catalog matching and distributor lookup.
MOTOR DRIVER, BRUSHED DC, POWERSO-20; Motor Type:DC Brush; No. of Outputs:1Outputs; Output Current:4A; Output Voltage:60V; Driver Case Style:PowerSO; No. of Pins:20Pins; Supply Voltage Min:12V; Supply Voltage Max:48V; Product Range:-RoHS Compliant: Yes
MOTION CONTROL & AUTOMATION
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | 746-L6201PSTR | 7147727 | 7147727P | 45AC7238 | 56P8431 |
| Product Name | 4A 36V SOIC Motor Driver IC | Motor Driver ICs | Motor Driver ICs | Motor Driver, Brushed Dc, Powerso-20; Motor Type Stmicroelectronics | Motion Control & Automation Stmicroelectronics |
| PC-Based Bus | Logic | ||||
| Operating Temperature | -40 C (-40 F) | ||||
| DC Input | 48 volts | 12 to 48 volts | |||
| Product | MCU | MCU | |||
| Motor / System | Brushed dc | DC Brushed; Brushed DC Motor | DC Brushed; DC Brush |