STMicroelectronics, Inc. Full, Half-Bridge (H Bridge) Drivers L6201PS

Description
Half Bridge (2) Driver DC Motors, General Purpose BCDMOS PowerSO-20
Request a Quote Datasheet
Description
Half Bridge (2) Driver DC Motors, General Purpose BCDMOS PowerSO-20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - 497-1419-5-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
497-1419-5-ND
Full, Half-Bridge (H Bridge) Drivers 497-1419-5-ND
Half Bridge (2) Driver DC Motors, General Purpose BCDMOS PowerSO-20

Half Bridge (2) Driver DC Motors, General Purpose BCDMOS PowerSO-20

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - L6201PS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
L6201PS
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers L6201PS
IC HALF BRIDGE DRV 4A POWERSO-20

IC HALF BRIDGE DRV 4A POWERSO-20

Supplier's Site
Full Half-Bridge Drivers - L6201PS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
L6201PS
Full Half-Bridge Drivers L6201PS
Half Bridge (2) Driver DC Motors, General Purpose BCDMOS PowerSO-20

Half Bridge (2) Driver DC Motors, General Purpose BCDMOS PowerSO-20

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 497-1419-5-ND L6201PS L6201PS
Product Name Full, Half-Bridge (H Bridge) Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers
Supply Voltage 12 to 48 volts 48 to 12 volts 12 to 48 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type SOIC; "20-SOIC (0.433"", 11.00mm Width) Exposed Pad" SOIC SOIC; 20-SOIC (0.433\", 11.00mm Width) Exposed Pad
Packing Method Tube Tube; Tube; Other Tube; Tube; Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC111FN - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 500000 kHz
View Details
Clock Buffers, Drivers - SI5330H-B00221-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details
LED Drivers - A6270KLPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 2; 2
Output Configuration Inverting
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specialty Logic - 1727-74LVC1GX04GV,125CT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-74, SOT-457
Packing Method Tape Reel
View Details