DMOS Full Bridge Motor Driver 36V
DMOS Full Bridge Motor Driver 36V
DMOS Full Bridge Motor Driver 36V
2-Ch Brushed Motor Driver 48V 2A SOIC SM Product overview: L6201PS from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 48V, 2A, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 48V, 2A, SOIC, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-L6201PS can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 038363-L6201PS
Packaging: Reel - TR
Features: Bootstrap Circuit
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: BCDMOS
Fault Protection: Over Temperature
Voltage - Load: 12 V to 48 V
Rds On (Typ): 300 mOhm
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 20-SO
Supply Voltage - Operating: 12 V to 48 V
Channel Output Current: 4A
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
IC, DRIVER FULL BRIDGE, SMD, 6201; Motor Type:Full Bridge; No. of Outputs:2Outputs; Output Current:5A; Output Voltage:60V; Driver Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:12V; Supply Voltage Max:48V; Product Range:- RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | DC Motor Drives | DC Motor Drives | Motor Controllers |
| Product Number | 7140635 | 7140635P | 746-L6201PS | 038363-L6201PS | 83K9601 |
| Product Name | Motor Driver ICs | Motor Driver ICs | 48V 2A SOIC Motor Driver IC | PMIC - PMIC - Full, Half - Bridge Drivers - L6201PS | Ic, Driver Full Bridge, Smd, 6201; Motor Type Stmicroelectronics |
| Product | MCU | MCU | |||
| Motor / System | Brushed dc | DC Brushed; Brushed DC Motor | Full Bridge | ||
| Configuration | PCB Mount; Other; Surface mount | PCB Mount | |||
| PC-Based Bus | Logic | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) |