STMicroelectronics, Inc. Full, Half-Bridge (H Bridge) Drivers L6201013TR

Description
Half Bridge (2) Driver DC Motors, General Purpose BCDMOS 20-SO
Request a Quote Datasheet
Description
Half Bridge (2) Driver DC Motors, General Purpose BCDMOS 20-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - 497-3640-6-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
497-3640-6-ND
Full, Half-Bridge (H Bridge) Drivers 497-3640-6-ND
Half Bridge (2) Driver DC Motors, General Purpose BCDMOS 20-SO

Half Bridge (2) Driver DC Motors, General Purpose BCDMOS 20-SO

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 497-3640-2-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
497-3640-2-ND
Full, Half-Bridge (H Bridge) Drivers 497-3640-2-ND
Half Bridge (2) Driver DC Motors, General Purpose BCDMOS 20-SO

Half Bridge (2) Driver DC Motors, General Purpose BCDMOS 20-SO

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 497-3640-1-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
497-3640-1-ND
Full, Half-Bridge (H Bridge) Drivers 497-3640-1-ND
Half Bridge (2) Driver DC Motors, General Purpose BCDMOS 20-SO

Half Bridge (2) Driver DC Motors, General Purpose BCDMOS 20-SO

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - L6201013TR - 1194334-L6201013TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - L6201013TR
1194334-L6201013TR
PMIC - PMIC - Full, Half - Bridge Drivers - L6201013TR 1194334-L6201013TR
Manufacturer: STMicroelectronics Win Source Part Number: 1194334-L6201013TR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Bootstrap Circuit Package: 20-SOIC (0.295", 7.50mm Width) Applications: DC Motors, General Purpose Mounting: SMD Technology: BCDMOS Operating Supply Voltage: 12 V ~ 48 V Interface: Logic Fault Protection: Over Temperature Output Configuration: Half Bridge (2) Voltage - Load: 12 V ~ 48 V Rds On (Typ): 300 mOhm Load Type: Inductive Family Name: L6201 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 20-SO Output Current per Channel: 1A Alternative Parts (Cross-Reference): DRV8881PRHRT; TLE6282GNT; TLE6281G; Introduction Date: July 21, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1194334-L6201013TR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Bootstrap Circuit
Package: 20-SOIC (0.295", 7.50mm Width)
Applications: DC Motors, General Purpose
Mounting: SMD
Technology: BCDMOS
Operating Supply Voltage: 12 V ~ 48 V
Interface: Logic
Fault Protection: Over Temperature
Output Configuration: Half Bridge (2)
Voltage - Load: 12 V ~ 48 V
Rds On (Typ): 300 mOhm
Load Type: Inductive
Family Name: L6201
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 20-SO
Output Current per Channel: 1A
Alternative Parts (Cross-Reference): DRV8881PRHRT; TLE6282GNT; TLE6281G;
Introduction Date: July 21, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Full Half-Bridge Drivers - L6201013TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
L6201013TR
Full Half-Bridge Drivers L6201013TR
Half Bridge (2) Driver DC Motors, General Purpose BCDMOS 20-SO

Half Bridge (2) Driver DC Motors, General Purpose BCDMOS 20-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - L6201013TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
L6201013TR
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers L6201013TR
IC HALF BRIDGE DRIVER 1A 20SO

IC HALF BRIDGE DRIVER 1A 20SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 497-3640-6-ND 1194334-L6201013TR L6201013TR L6201013TR
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - L6201013TR Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 12 to 48 volts 12 to 48 volts 12 to 48 volts 48 to 12 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type SOIC; "20-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; 20-SOIC (0.295\", 7.50mm Width) SOIC
Packing Method Tape Reel Tape Reel; Reel - TR; Other Tape Reel; Tape & Reel (TR); Other Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HC1G125GW,125 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT353
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 54ACT11240JT/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDCLVD1208RHDR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 800000 kHz
View Details