STMicroelectronics, Inc. Full, Half-Bridge (H Bridge) Drivers L6201

Description
Half Bridge (2) Driver DC Motors, General Purpose BCDMOS 20-SO
Request a Quote
Description
Half Bridge (2) Driver DC Motors, General Purpose BCDMOS 20-SO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The L6201 is a full bridge driver designed for motor control applications, utilizing Multipower-BCD technology that integrates isolated DMOS power transistors with CMOS and bipolar circuits on a single chip. It operates at supply voltages up to 48V and can handle a maximum peak current of 5A, with a continuous RMS current rating of 1A. The device features cross conduction protection, thermal shutdown, and is compatible with TTL and CMOS logic levels. The L6201 supports an operating frequency of up to 100 kHz and includes separate logic inputs for each half-bridge channel, along with a common enable pin for both channels. The DMOS output transistors are optimized for high efficiency and fast switching speeds. The device is available in multiple package options, including SO20 and PowerSO20, making it versatile for various applications.

Datasheet Summary
Powered by GS/AI

The L6201 is a full bridge driver designed for motor control applications, utilizing Multipower-BCD technology that integrates isolated DMOS power transistors with CMOS and bipolar circuits on a single chip. It operates at supply voltages up to 48V and can handle a maximum peak current of 5A, with a continuous RMS current rating of 1A. The device features cross conduction protection, thermal shutdown, and is compatible with TTL and CMOS logic levels. The L6201 supports an operating frequency of up to 100 kHz and includes separate logic inputs for each half-bridge channel, along with a common enable pin for both channels. The DMOS output transistors are optimized for high efficiency and fast switching speeds. The device is available in multiple package options, including SO20 and PowerSO20, making it versatile for various applications.

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - 497-1418-5-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
497-1418-5-ND
Full, Half-Bridge (H Bridge) Drivers 497-1418-5-ND
Half Bridge (2) Driver DC Motors, General Purpose BCDMOS 20-SO

Half Bridge (2) Driver DC Motors, General Purpose BCDMOS 20-SO

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - L6201 - 1194333-L6201 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - L6201
1194333-L6201
PMIC - PMIC - Full, Half - Bridge Drivers - L6201 1194333-L6201
Manufacturer: STMicroelectronics Win Source Part Number: 1194333-L6201 Manufacturer Homepage: www.st.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1194333-L6201
Manufacturer Homepage: www.st.com
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now
Full Half-Bridge Drivers - L6201 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
L6201
Full Half-Bridge Drivers L6201
Half Bridge (2) Driver DC Motors, General Purpose BCDMOS 20-SO

Half Bridge (2) Driver DC Motors, General Purpose BCDMOS 20-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - L6201 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
L6201
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers L6201
IC HALF BRIDGE DRIVER 1A 20SO

IC HALF BRIDGE DRIVER 1A 20SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 497-1418-5-ND 1194333-L6201 L6201 L6201
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - L6201 Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 12 to 48 volts 12 to 48 volts 48 to 12 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type SOIC; "20-SOIC (0.295"", 7.50mm Width)" SOIC; 20-SOIC (0.295\", 7.50mm Width) SOIC
Packing Method Tube Tube; Tube; Other Tube; Tube; Other
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 2EDN7533GXTMA1 - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other
View Details
2 suppliers
 - 74HCT366PW-Q100,11 - Rochester Electronics
Specs
Package Type SOT403
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 55450W/C - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
Packing Method Tube; Tube; Other
View Details