STMicroelectronics, Inc. Motor Driver ICs L6201

Description
DMOS Full Bridge PWM Motor Driver 48V
Request a Quote
Description
DMOS Full Bridge PWM Motor Driver 48V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Motor Driver ICs - 7140631 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Driver ICs
7140631
Motor Driver ICs 7140631
DMOS Full Bridge PWM Motor Driver 48V

DMOS Full Bridge PWM Motor Driver 48V

Supplier's Site
Motor Driver ICs - 7140631P - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Driver ICs
7140631P
Motor Driver ICs 7140631P
DMOS Full Bridge PWM Motor Driver 48V

DMOS Full Bridge PWM Motor Driver 48V

Supplier's Site
Motor Driver ICs - 1686792 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Driver ICs
1686792
Motor Driver ICs 1686792
DMOS Full Bridge PWM Motor Driver 48V

DMOS Full Bridge PWM Motor Driver 48V

Supplier's Site
Singapore, Singapore
5A 48V Motor Driver IC
746-L6201
5A 48V Motor Driver IC 746-L6201
2-Ch Brushed Motor Driver, 5A Output, 48V Supply, SO Package Product overview: L6201 from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 48V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5A, 48V, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-L6201 can be used for catalog matching and distributor lookup.

2-Ch Brushed Motor Driver, 5A Output, 48V Supply, SO Package Product overview: L6201 from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 48V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5A, 48V, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-L6201 can be used for catalog matching and distributor lookup.

Supplier's Site
Ic, Full Bridge Driver, Soic-20; Motor Type Stmicroelectronics - 26M0512 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Full Bridge Driver, Soic-20; Motor Type Stmicroelectronics
26M0512
Ic, Full Bridge Driver, Soic-20; Motor Type Stmicroelectronics 26M0512
IC, FULL BRIDGE DRIVER, SOIC-20; Motor Type:Full Bridge; No. of Outputs:2Outputs; Output Current:5A; Output Voltage:60V; Driver Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:12V; Supply Voltage Max:48V; Operating RoHS Compliant: Yes

IC, FULL BRIDGE DRIVER, SOIC-20; Motor Type:Full Bridge; No. of Outputs:2Outputs; Output Current:5A; Output Voltage:60V; Driver Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:12V; Supply Voltage Max:48V; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category DC Motor Drives DC Motor Drives DC Motor Drives Motor Controllers
Product Number 7140631 7140631P 746-L6201 26M0512
Product Name Motor Driver ICs Motor Driver ICs 5A 48V Motor Driver IC Ic, Full Bridge Driver, Soic-20; Motor Type Stmicroelectronics
Product MCU MCU
Motor / System Brushed dc DC Brushed; Brushed DC Motor Full Bridge
Configuration PCB Mount; Other; Surface mount PCB Mount
PC-Based Bus Logic
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data