Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-TQFP (7x7)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-TQFP (7x7)
IC REG CTRLR BUCK 32-TQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | L5994-ND | L5994 | L5994 |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | ||
| Package Type | Other; 32-LQFP | Other; 32-LQFP | |
| Special Features | Synchronous Rectification | Enable, Frequency Control, Power Good, Soft Start | |
| fsw | 200 to 300 kHz | 200 to 300 kHz | 200 to 300 kHz |