The L5993D is a DC-DC switching controller designed for off-line or DC-DC power supply applications, utilizing fixed frequency current mode control. It operates with a switching frequency of up to 1 MHz and features low start-up current consumption of less than 120 mA. The controller supports high-current output drive suitable for power MOSFETs, with a peak output pulse current capability of 1.5 A. Key features include programmable duty cycle control with maximum limits of 100% and 50%, programmable soft start, and internal leading edge blanking for current sensing. It also incorporates primary overcurrent fault detection with a restart delay, PWM under-voltage lockout with hysteresis, and synchronization capabilities for multiple devices. The L5993D is available in two package types: DIP16 and SO16N, making it versatile for various design requirements. Engineers considering this product should note its robust protection features and flexibility in duty cycle programming, which may be beneficial for applications requiring precise power management and control.
Manufacturer: STMicroelectronics
Win Source Part Number: 070589-L5993D
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Flyback
Frequency - Switching: Up to 1MHz
Control Features: Current Limit, Enable, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 93%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-SO
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 10 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-SO
IC REG CTRLR FLYBACK 16SOIC
Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-SO
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 070589-L5993D | 497-2387-5-ND | L5993D | L5993D |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - L5993D | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Flyback | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||
| Package Type | Other; 16-SO | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | ||
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Soft Start | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Soft Start |